EN
  • EN
  • DE

TVP70025IPZP

Part No TVP70025IPZP
Manufacturer Texas Instruments
Catalog Linear - Video Processing
Description IC VID/GRAPHCS DIGITIZR 100HTQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Type Video Digitizer
Applications LCD TV/Monitor
Mounting SMD (SMT)
Case / Package 100-HTQFP (14x14)
Win Source Part Number 035457-TVP70025IPZP
Family Name TVP70025I
Introduction Date January 13, 2008
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TVP70025IPZP CAD Model

Description

The Texas Instruments TVP70025IPZP is a high-performance, low-power video decoder that converts analog video signals into digital video data. Designed with cutting-edge technology by Texas Instruments, a leader in semiconductor design, this decoder is ideal for a wide range of applications, including video surveillance, automotive infotainment systems, video conferencing, and multimedia devices.

Key Features

  • Multi-Format Support: The TVP70025IPZP is capable of decoding a variety of analog video formats, including NTSC, PAL, and SECAM. This makes it a versatile choice for systems that need to operate with different video standards.
  • High-Quality Video: It delivers high-resolution video output, ensuring clear and crisp images. The decoder is designed to minimize noise and distortion, providing an excellent viewing experience.
  • On-Chip Comb Filter: The integrated comb filter helps in reducing cross-color artifacts, which is particularly important for preserving image quality in composite video signals.
  • Low Power Consumption: The TVP70025IPZP is engineered for efficiency, consuming minimal power, which is crucial for battery-powered or energy-sensitive applications.
  • Programmable Video Output Formats: This decoder supports multiple video output formats, including digital YCbCr 4:2:2, which gives designers the flexibility to choose the best format for their application.
  • Robust Operation: The device is designed to operate reliably in a wide range of environmental conditions, making it suitable for use in both indoor and outdoor settings.

Applications

The TVP70025IPZP video decoder is an ideal choice for developers and manufacturers who require a reliable and high-quality video decoding solution. Its applications span various industries and include:

  • Video Surveillance Systems
  • Automotive Infotainment and Rear-View Cameras
  • Video Conferencing Equipment
  • Personal Video Recorders and Set-Top Boxes
  • Medical Imaging Devices

With its robust design and advanced features, the TVP70025IPZP from Texas Instruments stands out as a top-tier solution for analog-to-digital video conversion, ensuring that your video applications deliver the best possible performance and quality.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Lowest to $12.6888
Renesas Electronics America
IC VIDEO SYNC SEPARATOR 16SOIC
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $11.2890
Analog Devices Inc.
IC VIDEO RECEIVER 40LFCSP
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $6.2562
Intersil
VIDEO DIGITIZER WITH DIGITAL PLL
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
Analog companion chip
Lowest to $5.4135
NXP / Nexperia
IC TV SILICON TUNER 40HVQFN
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.8382 $53.0292
14+ $7.2519 $101.5266
22+ $7.0253 $154.5566
30+ $6.7987 $203.9610
39+ $6.5720 $256.3080
51+ $5.8922 $300.5022
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess