EN
  • EN
  • DE

TWL3029BZWR

Part No TWL3029BZWR
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 383770-TWL3029BZWR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TWL3029BZWR CAD Model

Description

Introducing the TWL3029BZWR Integrated Power Management IC by Texas Instruments

The TWL3029BZWR is a highly integrated power management solution from the renowned semiconductor manufacturer, Texas Instruments (TI). This advanced IC is specifically designed to cater to the power requirements of modern mobile devices, such as smartphones, tablets, and other portable electronics that demand efficient power distribution and management.

At the heart of the TWL3029BZWR lies its ability to provide multiple regulated voltages, ensuring seamless and stable operation of various subsystems within a device. The integration of this IC reduces the need for additional components on the PCB, leading to a more compact design and cost savings in terms of both space and bill of materials.

Key Features of the TWL3029BZWR:

  • Multi-Channel Regulation: The IC offers several independent voltage regulators, enabling precise control of different power rails within the system.
  • High Efficiency: With its advanced design, the TWL3029BZWR achieves high power conversion efficiency, which is crucial for extending the battery life of portable devices.
  • Integrated Power-On Reset (POR): The built-in POR feature ensures reliable system start-up by monitoring the supply voltage and initiating a reset if necessary.
  • Low Quiescent Current: It boasts a low quiescent current that minimizes power consumption when the device is in standby mode, contributing to overall energy savings.
  • Thermal Protection: The IC is equipped with thermal shutdown protection to prevent damage from overheating, thus enhancing system reliability.
  • Versatile Application: Its flexible design makes it suitable for a wide range of applications, from basic power management to complex systems with multiple power domains.

The TWL3029BZWR is available in a compact BGA package, which is ideal for space-constrained applications. Its advanced features and comprehensive power management capabilities make it an excellent choice for designers looking to optimize their power architectures. With the TWL3029BZWR, Texas Instruments continues to demonstrate its commitment to providing innovative solutions that meet the evolving needs of the electronics industry.

For more detailed specifications and application notes, developers and engineers are encouraged to consult the official datasheet and technical documentation provided by Texas Instruments.

You May Also Be Interested in

Atmel
Need more? Email Us
IXYS
Need more? Email Us
ON Semiconductor
Need more? Email Us
Mini-Circuits
Lowest to $9.9721
EPCOS (TDK)
Need more? Email Us
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
IXYS
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7536 $52.5504
33+ $3.0799 $101.6367
51+ $2.9837 $152.1687
70+ $2.8874 $202.1180
90+ $2.7912 $251.2080
120+ $2.5024 $300.2880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,740 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess