EN
  • EN
  • DE

UA723CNSR

Part No UA723CNSR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 0.15A 14SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 40V
Nominal Output Voltage (Min/Fixed) 2V
Maximum Output Voltage 37V
Output Current 150mA
PSRR 74dB to 86dB (50Hz to 10kHz)
Control Features Current Limit
Protection Operating Temperature 0°C to 70°C
Regulator Topology Positive Adjustable
Output Voltage 2 V to 37 V
Mounting SMD (SMT)
Case / Package 14-SOP
Win Source Part Number 035559-UA723CNSR
Popularity Medium
Supply and Demand Status Balance
Quantity per package 2k pcs
Ultra Librarian 3D Model Ultra Librarian UA723CNSR CAD Model

Description

The UA723CNSR is a precision voltage regulator crafted by Texas Instruments, designed to offer high-performance in a variety of applications. This regulator is capable of delivering a positive or negative voltage over a wide range of output levels. With its robust design, the UA723CNSR is well-suited for use in power supplies, both as a standalone component or as part of a more complex system.

Key Features

  • Voltage Range: The UA723CNSR offers an impressive output voltage range from 2V to 37V, which can be set with external resistors.
  • Current Capability: It is capable of delivering up to 150mA of output current directly, and can be extended with external transistors for higher current applications.
  • Adjustable Output: Users can adjust the output voltage through two external resistors, providing flexibility for a wide array of uses.
  • Low Standby Current: The standby current is typically low, making it an energy-efficient choice for continuous use in power supplies.
  • Thermal Overload Protection: The device includes built-in thermal overload protection that safeguards it from damage due to overheating.
  • Short Circuit Protection: It also features short circuit protection to ensure stability and reliability under adverse conditions.

Applications

The UA723CNSR is highly versatile and can be used in a variety of applications, including:

  • Linear power supplies
  • Switching power supplies
  • Motor controls
  • Battery chargers
  • Automotive electronics
  • Benchtop power supplies

Package and Availability

Offered in a 14-pin NSOIC (Narrow Small Outline Integrated Circuit) package, the UA723CNSR is designed for easy integration into a wide range of electronic circuits. It is readily available through Texas Instruments and authorized distributors, ensuring that designers can incorporate it into their projects with ease.

For detailed technical specifications, application notes, and support resources, visit the Texas Instruments website or contact their customer support team. The UA723CNSR is an excellent choice for anyone in need of a reliable, flexible voltage regulator for their electronic projects.

You May Also Be Interested in

ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $4.2536
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3851 $50.7765
37+ $2.7776 $102.7712
56+ $2.6908 $150.6848
77+ $2.6040 $200.5080
100+ $2.5172 $251.7200
133+ $2.2568 $300.1544
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,546 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess