EN
  • EN
  • DE

UA7805CKCE3

Part No UA7805CKCE3
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR FIXED STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-220-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Manufacturer Texas Instruments
Packaging Tube
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 25V
Voltage - Output (Min/Fixed) 5V
Voltage Dropout (Max) 2V @ 1A
Current - Output 1.5A
Current - Quiescent (Iq) 8 mA
PSRR 68dB (120Hz)
Protection Features Over Current, Over Temperature, Reverse Polarity, Short Circuit
Temperature Range - Operating 0°C ~ 125°C (TJ)
Mounting Through Hole
Case / Package TO-220-3
Supplier Device Package TO-220-3
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 2156-UA7805CKCE3,TEXTISUA7805CKCE3
Standard Package 1
Win Source Part Number 1323646-UA7805CKCE3
Ultra Librarian 3D Model Ultra Librarian UA7805CKCE3 CAD Model

Description

Product Overview: Texas Instruments UA7805CKCE3

The Texas Instruments UA7805CKCE3 is a robust, fixed-voltage integrated circuit (IC) regulator designed to offer a stable 5V output. This component is part of the UA78 series, which is well-known for its reliability and efficiency in providing linear voltage regulation. It is an excellent choice for a wide range of applications, including consumer electronics, industrial hardware, and telecommunications systems.

Key Features

  • Output Voltage: The UA7805CKCE3 provides a precise 5V output, which is essential for powering logic circuits and microcontrollers that require a stable voltage level for accurate operation.
  • Current Capacity: This regulator can deliver up to 1.5A of output current, making it suitable for moderate to high-power applications.
  • Thermal Protection: The device includes built-in thermal shutdown features that protect it from overheating. If the internal temperature exceeds safe operating limits, the thermal protection circuitry will shut down the device, preventing damage.
  • Short Circuit Protection: In the event of a short circuit, the UA7805CKCE3 automatically limits the current to a safe level, helping to safeguard the regulator and the connected load from potential harm.
  • Package Type: It is available in a TO-220 package, which is widely used and favored for its ease of mounting and efficient heat dissipation.

Applications

The UA7805CKCE3 is versatile and can be used in various applications, including:

  • Power supplies for digital systems
  • Consumer electronics such as TVs and audio equipment
  • Office equipment like printers and computers
  • Industrial controls and automation systems

Quality and Reliability

Texas Instruments is renowned for its commitment to quality, and the UA7805CKCE3 is no exception. This voltage regulator is designed to meet rigorous standards, ensuring consistent performance and a long operational lifespan. Additionally, the device's robust protection features ensure that it remains reliable in various environmental conditions and usage scenarios.

For designers and engineers looking for a dependable 5V voltage regulator with a strong feature set, the UA7805CKCE3 from Texas Instruments is an excellent choice that combines performance with protection.

You May Also Be Interested in

Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
Panasonic
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess