EN
  • EN
  • DE

UA7808CKCSE3

Part No UA7808CKCSE3
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 8V 1.5A TO220-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 25V
Nominal Output Voltage (Min/Fixed) 8V
Dropout Voltage-Max 2V @ 1A
Output Current 1.5A
PSRR 72dB to 62dB (120Hz)
Control Protection Features Over Temperature, Reverse Polarity
Temperature Range - Operating 0°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 8V
Voltage - Dropout (Typical) 2V @ 1A
Mounting Through Hole
Case / Package TO-220-3
Win Source Part Number 043406-UA7808CKCSE3
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UA7808CKCSE3 CAD Model

Description

The UA7808CKCSE3 from Texas Instruments is a robust, fixed-voltage integrated circuit regulator designed to offer a steady 8V output from a wider input voltage range. This precision device is engineered to maintain the stability of your electronic systems, providing a reliable power source for a variety of applications.

Key Features

  • Voltage Regulation: Delivers a steady 8V output, which is essential for sensitive electronic components that require a constant power supply for optimal performance.
  • High Current Output: Capable of delivering up to 1.5A of output current, making it suitable for a range of moderate to high-power applications.
  • Thermal Overload Protection: Integrated thermal overload protection ensures that the device and your system remain safe even under conditions of excessive power or temperature.
  • Short Circuit Protection: Built-in short circuit protection prevents damage to the regulator and the connected components in the event of a fault.
  • Safe Area Compensation: Features safe area compensation for added reliability, further protecting the device during extreme operating conditions.

Applications

The UA7808CKCSE3 is versatile and can be implemented in a wide array of electronics, including but not limited to:

  • Power supplies
  • Motor control systems
  • Domestic appliances
  • Office machinery
  • Industrial equipment

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and the UA7808CKCSE3 is no exception. It is designed to meet the rigorous standards of the industry, ensuring long-term reliability and performance. This regulator is an ideal choice for designers who require a dependable power management solution that can withstand the demands of both consumer and industrial applications.

Environmental and Regulatory Compliance

The UA7808CKCSE3 adheres to various environmental and regulatory standards, ensuring that it is a responsible choice for manufacturers looking to minimize their ecological footprint while complying with global regulations.

You May Also Be Interested in

SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
Panasonic
Need more? Email Us
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0589
Panasonic
Need more? Email Us
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2375 $55.6875
100+ $1.0154 $101.5400
155+ $0.9837 $152.4735
215+ $0.9520 $204.6800
275+ $0.9202 $253.0550
365+ $0.8250 $301.1250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess