EN
  • EN
  • DE

UA7812CKC

Part No UA7812CKC
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description POSITIVE-VOLTAGE REGULATORS | IC REG LINEAR 12V 1.5A TO220-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Output Type Fixed
Voltage - Input (Maximum) 30V
Min/Fixed Output Voltage 12V
Maximum Dropout Voltage 2V at 1A
Output Current 1.5A
PSRR 78dB (120Hz)
Protection Features Over Current, Over Temperature, Reverse Polarity, Short Circuit
Temperature Range - Operating 0°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package TO-220-3
Supplier Device Package TO-220-3
Family Part Number UA7812
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1275496-UA7812CKC
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management, Portable Devices, Computers & Computer Peripherals, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian UA7812CKC CAD Model

Description

Product Overview: Texas Instruments UA7812CKC

The Texas Instruments UA7812CKC is a robust linear voltage regulator designed to offer a fixed output voltage of 12V with a maximum output current of 1.5A. This reliable component is part of the UA78 series, which is renowned for providing high-quality power management solutions for a wide range of applications. The UA7812CKC is particularly suitable for use in consumer electronics, industrial equipment, and other devices that require a stable and regulated power supply.

Key Features

  • Output Voltage: Fixed at 12V, providing a stable voltage for consistent performance.
  • Output Current: Capable of delivering up to 1.5A, making it suitable for a variety of moderate power needs.
  • Thermal Overload Protection: Equipped with built-in protection mechanisms that shut down the regulator in the event of excessive heat, ensuring the safety and longevity of both the regulator and your device.
  • Short-Circuit Protection: Additional security feature that protects the device from potential damage caused by short-circuit conditions.
  • Safe-Area Compensation: This feature limits the output current as the input-to-output voltage differential increases, preventing the device from operating in unsafe conditions.
  • No External Components Required: The UA7812CKC is designed to work without the need for external components, simplifying design and reducing overall system cost.
  • Package: Housed in a TO-220 package, which is known for its durability and ease of mounting on a printed circuit board (PCB).

Applications

The UA7812CKC is versatile and can be used in various applications, including:

  • Power supplies for consumer electronics like radios and televisions
  • Linear power regulators in industrial equipment
  • Post-regulation for switching power supplies
  • Battery chargers
  • Motor control systems

The Texas Instruments UA7812CKC is a testament to the company's commitment to providing reliable and efficient power management solutions. Its combination of protection features, ease of use, and consistent performance make it an excellent choice for designers seeking a dependable 12V power source.

You May Also Be Interested in

SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5499 $52.2405
225+ $0.4512 $101.5200
345+ $0.4371 $150.7995
475+ $0.4230 $200.9250
615+ $0.4089 $251.4735
820+ $0.3666 $300.6120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess