EN
  • EN
  • DE

UA78L05ACDR

Part No UA78L05ACDR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 5V 0.1A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 20V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 1.7V @ 40mA
Output Current 100mA
PSRR 49dB (120Hz)
Control Protection Features Over Current, Over Temperature, Reverse Polarity, Short Circuit
Temperature Range - Operating 0°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 5V
Voltage - Dropout (Typical) 1.7V @ 40mA
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 035571-UA78L05ACDR
Family Name uA78L05
Introduction Date September 01, 2011
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UA78L05ACDR CAD Model

Description

Product Overview: Texas Instruments UA78L05ACDR

The UA78L05ACDR from Texas Instruments is a fixed-voltage integrated circuit voltage regulator designed to offer a stable 5V output. This regulator is part of the 78L05 series, which is well-known for its reliability and consistency in performance. It is a popular choice for a wide range of electronic applications, particularly where a precise 5V power supply is essential.

Key Features:

  • Output Voltage: The UA78L05ACDR provides a fixed output voltage of 5V, which is ideal for powering 5V logic circuits and other standard 5V-operated devices.
  • Output Current: Capable of delivering up to 100mA of load current, this regulator can support a variety of low power applications.
  • Package Type: It is available in an 8-Pin SOIC package, which is suitable for surface-mount technology (SMT), making it a good fit for compact circuit designs.
  • Thermal Protection: The device includes thermal shutdown capability, which protects the regulator from overheating and potential damage.
  • Short Circuit Protection: The UA78L05ACDR also features built-in short circuit protection, ensuring long-term stability and safety of the electronic components.
  • Low Dropout Voltage: The regulator operates with a low dropout voltage, ensuring efficient performance even with a minimal difference between the input and output voltages.

Applications:

The UA78L05ACDR is versatile and can be used in various electronic circuits. Its applications include:

  • Battery-powered devices
  • Consumer electronics
  • Small home appliances
  • Personal computers and peripherals
  • Embedded systems

With its robust design, the UA78L05ACDR is an excellent choice for designers looking for a dependable voltage regulator that not only provides a precise output but also includes protection features to ensure the longevity of the application it powers. Texas Instruments' commitment to quality means that this component is manufactured with the highest standards, ensuring performance and durability for the end-user.

You May Also Be Interested in

Panasonic
Need more? Email Us
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $4.2536
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0934
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
495+ $0.1012 $50.0940
1,205+ $0.0830 $100.0150
1,870+ $0.0804 $150.3480
2,575+ $0.0778 $200.3350
3,325+ $0.0753 $250.3725
4,445+ $0.0675 $300.0375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,420 pieces
MOQ: 495 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess