Product Overview: UA78L05AD - Texas Instruments
The UA78L05AD is a fixed-voltage regulator integrated circuit (IC) from Texas Instruments (TI), designed to offer a simple and cost-effective solution for a wide range of applications. This regulator provides a steady 5V output with a maximum current of 100mA, making it an ideal choice for small-scale electronic projects and devices.
Key Features
- Output Voltage: Precisely regulated 5V output, suitable for logic circuits and other 5V-operated devices.
- Output Current: Capable of delivering up to 100mA, which is sufficient for low-power applications.
- Thermal Protection: Equipped with internal thermal shutdown and current limiting to protect the device and the load from over-temperature and over-current conditions.
- Voltage Accuracy: Maintains high accuracy with a variation of only ±4% under specified conditions.
- Package Options: Available in multiple package types, including the small-outline integrated circuit (SOIC) package, which is ideal for space-constrained applications.
- Wide Operating Temperature Range: Reliable performance across a broad temperature range from 0°C to 125°C.
Applications
The UA78L05AD is versatile and can be used in a variety of electronic circuits, including:
- Battery-powered equipment
- Consumer electronics
- Handheld instruments
- Linear power supplies
- Microcontroller power supply
Quality and Reliability
Texas Instruments is known for its commitment to quality and reliability, and the UA78L05AD is no exception. This regulator is manufactured to meet high standards, ensuring stable performance and longevity in your applications. With its robust design and built-in protection features, the UA78L05AD is a reliable choice for designers looking for a straightforward power management solution.