EN
  • EN
  • DE

UA78L05AILP

Part No UA78L05AILP
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 5V 100MA TO92-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Texas Instruments
Package Bulk
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 20V
Voltage - Output (Min/Fixed) 5V
Voltage Dropout (Max) 1.7V @ 40mA
Current - Output 100mA
PSRR 49dB (120Hz)
Protection Features Over Current, Over Temperature, Reverse Polarity, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Through Hole
Package / Case TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package TO-92-3
Base Product Number UA78L05
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-11119-5,-UA78L05AILPE3-NDR,-UA78L05AILPE3,-UA78L05AILP-NDR,TEXTISUA78L05AILP,-296-11119-5-NDR,-296-11119-5-ND,2156-UA78L05AILP,296-11119-5-NDR,-296-11119-5
Standard Package 1,000
Win Source Part Number 986289-UA78L05AILP
Ultra Librarian 3D Model Ultra Librarian UA78L05AILP CAD Model

Description

Product Overview: UA78L05AILP by Texas Instruments

The UA78L05AILP is a fixed-voltage regulator integrated circuit (IC) designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This highly efficient IC is specifically engineered to deliver a constant 5V output, making it an ideal choice for a wide range of electronic applications that require a stable power supply.

Key Features

  • Output Voltage: The UA78L05AILP provides a fixed output voltage of 5V, which is essential for powering microcontrollers, sensors, and other digital logic circuits that require a precise voltage level for optimal operation.
  • Output Current: This regulator can deliver an output current of up to 100mA, sufficient for low-power devices and for use in power management applications.
  • Package Type: The device comes in a TO-92 package, which is known for its compact size and ease of mounting on printed circuit boards (PCBs).
  • Thermal Protection: It features built-in thermal shutdown protection that safeguards the IC from damage due to over-temperature conditions.
  • Short-Circuit Protection: The UA78L05AILP includes short-circuit protection, ensuring reliability and stability by preventing damage when a short circuit occurs.

Applications

The Texas Instruments UA78L05AILP is versatile and can be used in a variety of electronic circuits. Common applications include:

  • Consumer electronics such as audio-visual equipment
  • Battery-powered devices where power efficiency is crucial
  • Small home appliances that require a regulated power supply
  • Automotive electronics for in-vehicle entertainment and control systems

Quality and Reliability

As with all Texas Instruments products, the UA78L05AILP is manufactured to the highest quality standards. It is designed to operate over a wide temperature range, ensuring performance and reliability across various environmental conditions. The device also meets the stringent requirements of the automotive industry, making it suitable for use in safety-critical applications.

In summary, the UA78L05AILP from Texas Instruments is a robust, reliable, and easy-to-use voltage regulator IC that provides a consistent 5V output, ideal for a multitude of electronic applications that demand a stable power source.

You May Also Be Interested in

Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Texas Instruments
ENHANCED-PRODUCT, 500-MA, LOW-NO
Need more? Email Us
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
Microchip Technology
IC REG LINEAR 1.8V 500MA 6TMLF
Lowest to $3.0560
Texas Instruments
IC REG LINEAR 0.8V 500MA 6WSON
Lowest to $1.0187
Texas Instruments
300MA 40V 1.8A IQ LOW-DROPOUT LI
Lowest to $0.2969
Richtek USA Inc.
IC REG LINEAR POS ADJ 1A 8SOP
Lowest to $1.3971
Torex Semiconductor Ltd
IC REG LINEAR 2.5V 700MA SOT-25
Need more? Email Us
Toshiba Semiconductor and Storage
LDO REG IOUT: 300MA VIN: 6V VOUT
Lowest to $0.2183

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5016 $50.1600
245+ $0.4115 $100.8175
380+ $0.3987 $151.5060
520+ $0.3858 $200.6160
675+ $0.3730 $251.7750
900+ $0.3344 $300.9600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,904 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess