EN
  • EN
  • DE

UA78L06ACLPR

Part No UA78L06ACLPR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 6.2V 100MA TO92-3  /  Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Texas Instruments
Package Tape & Reel (TR),Cut Tape (CT)
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 20V
Voltage - Output (Min/Fixed) 6.2V
Voltage Dropout (Max) 1.7V @ 40mA
Current - Output 100mA
PSRR 48dB (120Hz)
Protection Features Over Current, Over Temperature, Reverse Polarity, Short Circuit
Temperature Range - Operating 0°C ~ 125°C
Mounting Type Through Hole
Package / Case TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Supplier Device Package TO-92-3
Base Product Number UA78L06
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names TEXTISUA78L06ACLPR,296-31461-2,2156-UA78L06ACLPR,296-31461-1,UA78L06ACLPR-ND
Standard Package 2,000
Win Source Part Number 968421-UA78L06ACLPR
Ultra Librarian 3D Model Ultra Librarian UA78L06ACLPR CAD Model

Description

Product Overview: Texas Instruments UA78L06ACLPR

The UA78L06ACLPR is a reliable and efficient linear voltage regulator designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This regulator is part of the UA78Lxx series, which is renowned for its ease of use and robust performance in a variety of applications.

With an output voltage of 6V, the UA78L06ACLPR is an ideal choice for small-scale, low-power electronics that require a stable and precise voltage source. The device can deliver an output current of up to 100mA, making it suitable for powering integrated circuits, sensors, microcontrollers, and other components commonly found in consumer electronics, industrial equipment, and handheld devices.

The UA78L06ACLPR comes in a compact surface-mount package, specifically the TO-252 (DPAK) form factor, which allows for efficient use of space on printed circuit boards (PCBs). Its small size and low dropout voltage make it an excellent choice for space-constrained applications where power efficiency is critical.

This voltage regulator features built-in protection mechanisms, including thermal shutdown and current limiting, enhancing the reliability and longevity of both the regulator and the device it powers. These protective features ensure that the UA78L06ACLPR remains safe under various operating conditions, preventing damage from overheating or excessive current draw.

Key specifications of the UA78L06ACLPR include:

  • Fixed Output Voltage: 6V
  • Output Current: Up to 100mA
  • Low Dropout Voltage
  • Thermal Shutdown Protection
  • Current Limiting Protection
  • TO-252 (DPAK) Package

Whether you're designing power management systems for portable devices, developing a hobbyist electronics project, or creating a prototype for a new product, the UA78L06ACLPR from Texas Instruments offers a reliable power solution. Its combination of performance, protection, and packaging makes it a versatile component for a wide array of applications.

For detailed technical specifications, application notes, and support resources, visit the Texas Instruments website or consult the UA78L06ACLPR datasheet.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3422 $51.3300
360+ $0.2808 $101.0880
555+ $0.2721 $151.0155
760+ $0.2633 $200.1080
985+ $0.2545 $250.6825
1,315+ $0.2282 $300.0830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess