EN
  • EN
  • DE
  • IT

UA78L06ACPKG3

Part No UA78L06ACPKG3
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 6.2V 100MA SOT89-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-89-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Manufacturer Texas Instruments
Packaging Reel - TR
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 20V
Voltage - Output (Min/Fixed) 6.2V
Voltage Dropout (Max) 1.7V @ 40mA
Current - Output 100mA
PSRR 48dB (120Hz)
Protection Features Over Current, Over Temperature, Reverse Polarity, Short Circuit
Temperature Range - Operating 0°C ~ 125°C
Mounting Surface Mount
Case / Package TO-243AA
Supplier Device Package SOT-89-3
Base Product Number UA78L06
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-50449-2,296-50449-1,296-50449-6,UA78L06ACPKG3-ND
Standard Package 1,000
Win Source Part Number 1317111-UA78L06ACPKG3
Ultra Librarian 3D Model Ultra Librarian UA78L06ACPKG3 CAD Model

Description

Product Overview: UA78L06ACPKG3 by Texas Instruments

The UA78L06ACPKG3 is a high-quality voltage regulator integrated circuit (IC) designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This IC is part of the UA78Lxx series, which are fixed-voltage regulators that offer a broad range of output voltage options, providing reliable performance for a variety of applications.

The UA78L06ACPKG3 specifically provides a fixed output voltage of 6V, which is ideal for electronic devices that require a stable power supply. With an output current of up to 100mA, it can easily support small-scale projects and electronic components that do not demand high power consumption.

Key Features

  • Output Voltage: Fixed at 6V, this regulator ensures a steady voltage supply for consistent device operation.
  • Output Current: Capable of delivering up to 100mA, making it suitable for low-power applications.
  • Thermal Overload Protection: The built-in thermal shutdown feature prevents damage to the IC from overheating, enhancing the reliability and longevity of the product.
  • Short-Circuit Protection: This feature ensures that the IC and the device it powers are safeguarded against potential damage from short-circuit conditions.
  • Low Dropout Voltage: The UA78L06ACPKG3 operates efficiently with a minimal voltage drop between the input and output, leading to better energy efficiency.
  • Package Type: Available in a TO-92 package which is widely used and easy to integrate into various circuit designs.

Applications

The UA78L06ACPKG3 is versatile and can be used in numerous electronic applications, including:

  • Battery-powered devices
  • Consumer electronics
  • Small household appliances
  • Personal computers and peripherals
  • Power management in portable gadgets

With its robust design and Texas Instruments' reputation for quality, the UA78L06ACPKG3 is a reliable choice for designers and hobbyists looking for a dependable voltage regulation solution. Whether for prototyping or mass production, this IC offers a blend of performance, protection features, and ease of use that can meet the needs of a wide range of electronic projects.

You May Also Be Interested in

Analog Devices Inc.
LDO Regulator Pos 3.3V5V 0.1A/0.5A/0.5A/0.3A 16-Pin LFCSP EP T/R / IC REG LDO ADJ 16SMT
Lowest to $10.4638
ON Semiconductor
IC REG LINEAR 5V 150MA TP5HFA / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TP5HFA
Lowest to $0.3502
DIOTEC Electronics Corporation
Volt. Reg. 7V..3.267V, 3.333V / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-3 (TO-236)
Lowest to $0.1055
Microchip Technology
IC REG LINEAR POS ADJ 1A TO220-5 / Linear Voltage Regulator IC Positive Adjustable 1 Output 1A TO-220-5
Need more? Email Us
Microchip Technology
IC REG DL BUCK/LNR SYNC 10MSOP / PMIC - Voltage Regulators - Linear Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 2MHz 10-MSOP
Need more? Email Us
Infineon Technologies
IC REG LINEAR POS ADJ 70MA 8DSO / Linear Voltage Regulator IC Positive Adjustable 1 Output 70mA PG-DSO-8
Lowest to $1.0866
Toshiba Semiconductor and Storage
Brush Motor Driver 2.5V to 13.5V 16-Pin SSOP Emboss T/R
Lowest to $18.2799
Fremont Micro Devices USA
Lowest to $0.0737
Diodes Incorporated
Standard Regulator Pos 3.3V 0.2A 4-Pin(3+Tab) SOT-223
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.6548
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7625 $57.1875
180+ $0.6257 $112.6260
280+ $0.6061 $169.7080
385+ $0.5865 $225.8025
495+ $0.5671 $280.7145
665+ $0.5084 $338.0860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,470 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess