EN
  • EN
  • DE

UA78L08ACDRG4

Part No UA78L08ACDRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 8V 0.1A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 23V
Nominal Output Voltage (Min/Fixed) 8V
Dropout Voltage-Max 1.7V @ 40mA
Output Current 100mA
PSRR 46dB (120Hz)
Control Protection Features Over Current, Over Temperature, Reverse Polarity, Short Circuit
Temperature Range - Operating 0°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1115219-UA78L08ACDRG4
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Automotive
Ultra Librarian 3D Model Ultra Librarian UA78L08ACDRG4 CAD Model

Description

Product Overview: Texas Instruments UA78L08ACDRG4

The UA78L08ACDRG4 is a high-quality linear voltage regulator manufactured by Texas Instruments, designed to deliver a fixed output voltage with high precision. This component is part of the 78L series, renowned for their reliability and consistency in performance. It is an essential device for a wide range of electronic applications, particularly suitable for small-scale, low-power projects that require a stable 8V power supply.

Key Features

  • Fixed Output Voltage: This regulator provides a steady 8V output, which is ideal for circuits that require a consistent voltage level for optimal operation.
  • Output Current: Capable of supplying up to 100mA of output current, the UA78L08ACDRG4 can power small-scale projects or act as a reliable reference voltage for larger systems.
  • Low Dropout Voltage: The device maintains regulation with a minimal difference between the input and output voltage, enhancing its efficiency and making it suitable for battery-operated devices.
  • Thermal Protection: It includes built-in thermal shutdown features that protect the device from overheating, ensuring long-term stability and safety in operation.
  • Short Circuit Protection: The regulator is also equipped with short-circuit protection, which prevents damage to the device and the circuit in case of a fault condition.
  • Package Type: The UA78L08ACDRG4 comes in a compact SOP-8 (Small Outline Package) form factor, making it easy to integrate into space-constrained designs.

Applications

The versatility of the UA78L08ACDRG4 allows it to be used in various applications, including:

  • Consumer Electronics
  • Power Management Systems
  • Portable Devices
  • Microcontroller Power Supply
  • Reference Voltage Sources

With its robust design and reliable performance, the Texas Instruments UA78L08ACDRG4 voltage regulator is a go-to choice for engineers and designers looking for a stable and efficient power solution. Its integration into your circuit will ensure a steady and regulated voltage supply, contributing to the overall performance and longevity of your electronic application.

You May Also Be Interested in

ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
Panasonic
Need more? Email Us
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.3019 $51.3230
405+ $0.2478 $100.3590
625+ $0.2400 $150.0000
865+ $0.2323 $200.9395
1,115+ $0.2245 $250.3175
1,495+ $0.2013 $300.9435
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 87,000 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess