EN
  • EN
  • DE
  • IT

UA78L10ACDRG4

Part No UA78L10ACDRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 10V 0.1A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 25V
Nominal Output Voltage (Min/Fixed) 10V
Dropout Voltage-Max 1.7V @ 40mA
Output Current 100mA
PSRR 44dB (120Hz)
Control Protection Features Over Current, Over Temperature, Reverse Polarity, Short Circuit
Temperature Range - Operating 0°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1115223-UA78L10ACDRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UA78L10ACDRG4 CAD Model

Description

Product Overview: UA78L10ACDRG4 by Texas Instruments

The UA78L10ACDRG4 is a fixed-voltage regulator produced by the renowned Texas Instruments, a company known for its high-quality and reliable semiconductor products. This voltage regulator is part of the UA78 series, designed to offer a precise voltage control solution for a variety of electronic applications.

The device provides a fixed output voltage of 10V with an output current of up to 100mA. It is an ideal choice for small power applications where a stable and regulated voltage supply is critical. The UA78L10ACDRG4 ensures excellent load and line regulation, maintaining a consistent output despite changes in input voltage or load conditions.

Constructed with thermal overload protection, the UA78L10ACDRG4 safeguards itself and the application it is used in from potential damage due to excessive power dissipation. Additionally, the device features short-circuit protection, enhancing its reliability and durability by preventing the regulator from failing in the event of a fault condition.

The regulator is housed in an SOP-8 (Small Outline Package) which is a surface-mount package that allows for efficient PCB (Printed Circuit Board) space utilization. This compact form factor makes it suitable for high-density electronic assemblies and applications where space is at a premium.

Key Features:

  • Fixed output voltage of 10V
  • Output current capability of up to 100mA
  • Excellent line and load regulation
  • Thermal overload protection
  • Short-circuit protection
  • SOP-8 surface-mount package for space-saving design

Applications for the UA78L10ACDRG4 are diverse, ranging from simple power supplies to more complex electronic systems. It can be used in consumer electronics, office automation, and industrial control systems where a reliable power source is necessary.

With Texas Instruments' commitment to quality, the UA78L10ACDRG4 is manufactured to the highest standards. It is a testament to the company's dedication to providing components that meet the stringent requirements of modern electronic devices. Whether you're designing a new product or looking for a dependable voltage regulator for your existing application, the UA78L10ACDRG4 is an excellent choice that combines performance, reliability, and compactness.

You May Also Be Interested in

Maxim Integrated
IC REG LIN POS ADJ 200MA SOT23-6
Lowest to $2.1940
Taiwan Semiconductor
3-TERMINAL 100MA FIXED -5V VOLTA
Need more? Email Us
Diodes Incorporated
IC REG LIN 7V 50MA SOT23 T&R 3K / Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-23-3
Lowest to $0.2714
Texas Instruments
IC REG LINEAR POS ADJ 4A 12VQFN / Linear Voltage Regulator IC Positive Adjustable 1 Output 4A 12-VQFN-HR (2.2x2.5)
Lowest to $8.4171
Texas Instruments
IC REG LINEAR 4.5V 150MA SOT23-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
Lowest to $0.5473
Texas Instruments
IC REG LINEAR 2.6V 100MA TO92-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92-3
Lowest to $0.3268
ON Semiconductor
IC REG LINEAR POS ADJ 1.5A 10DFN / Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A 10-DFN (3x3)
Lowest to $1.4364
Maxim Integrated
IC REG LIN POS ADJ 500MA 8TDFN / Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 8-TDFN-EP (2x2)
Lowest to $3.2596
ON Semiconductor
700 MA VERY LOW DROPOUT BIAS RAI
Lowest to $0.4416

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9946 $59.6760
140+ $0.8161 $114.2540
215+ $0.7906 $169.9790
295+ $0.7651 $225.7045
380+ $0.7396 $281.0480
510+ $0.6630 $338.1300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,998 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess