EN
  • EN
  • DE

UA78L12ACPK

Part No UA78L12ACPK
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 12V 0.1A SOT89-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 27V
Nominal Output Voltage (Min/Fixed) 12V
Dropout Voltage-Max 1.7V @ 40mA
Output Current 100mA
PSRR 42dB (120Hz)
Control Protection Features Over Current, Over Temperature, Reverse Polarity, Short Circuit
Temperature Range - Operating 0°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-89-3
Win Source Part Number 1115226-UA78L12ACPK
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UA78L12ACPK CAD Model

Description

Product Overview: UA78L12ACPK from Texas Instruments

The UA78L12ACPK is a fixed-voltage integrated-circuit voltage regulator designed by Texas Instruments, a leader in semiconductor solutions. This regulator is part of the 78L series and is engineered to deliver a steady 12V output voltage. It is an essential component for a wide range of electronic applications requiring a stable voltage supply.

The UA78L12ACPK is encapsulated in a TO-92 package, which is a small, versatile, and commonly used plastic package. Its compact form factor makes it suitable for high-density circuit designs. The device is characterized by its ease of use and minimal external components requirement, simplifying the design process for engineers and hobbyists alike.

Key Features:

  • Output Voltage: Precisely regulated 12V output, making it ideal for consistent power supply needs.
  • Output Current: Capable of providing up to 100mA of output current, suitable for low power applications.
  • Thermal Protection: Integrated thermal shutdown mechanism to protect the device from overheating and potential damage.
  • Short Circuit Protection: Built-in short circuit protection feature ensures safety and reliability under abnormal conditions.
  • Low Dropout Voltage: Operates efficiently with a low dropout voltage, which reduces power loss and improves efficiency.
  • Voltage Tolerance: Offers a tight output voltage tolerance, ensuring precise voltage delivery for sensitive components.
  • Package Type: Available in the TO-92 package, which is widely accepted for through-hole mounting.

Applications:

The UA78L12ACPK is suitable for a variety of applications, particularly where a reliable 12V power source is essential. It is commonly used in consumer electronics, personal computers, and peripherals. Additionally, it serves as a power source for small scale projects in educational settings, DIY electronics, and for powering operational amplifiers and other analog devices.

Quality and Reliability:

Texas Instruments is known for its commitment to quality and the UA78L12ACPK is no exception. Each regulator is manufactured to meet high industry standards, ensuring performance and durability for professional and hobbyist projects alike. With Texas Instruments' reputation, users can trust the UA78L12ACPK to perform reliably in their electronic circuits.

You May Also Be Interested in

Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477
Panasonic
Need more? Email Us
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Panasonic
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2331 $50.1165
525+ $0.1912 $100.3800
810+ $0.1853 $150.0930
1,120+ $0.1793 $200.8160
1,445+ $0.1733 $250.4185
1,935+ $0.1554 $300.6990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 57,500 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess