EN
  • EN
  • DE

UA78L12CLP

Part No UA78L12CLP
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1101903-UA78L12CLP
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UA78L12CLP CAD Model

Description

The UA78L12CLP is a fixed-voltage integrated circuit voltage regulator designed by Texas Instruments. This reliable component is engineered to offer a steady 12 Volt output with a maximum current of up to 100 mA. It is a member of the 78L series and comes in a compact TO-92 package, making it suitable for a wide range of electronic applications where space is at a premium.

This linear regulator provides essential features such as thermal shutdown and current limiting, ensuring protection for both the device and the load. Its ability to maintain a constant voltage despite fluctuations in the input voltage or load conditions makes the UA78L12CLP an excellent choice for small power supplies, instrumentation panels, and various other electronic projects requiring a stable power source.

With a simple and efficient design, the UA78L12CLP requires minimal external components, typically only a pair of capacitors for input and output smoothing. This ease of use, combined with its reliable performance, makes it a go-to solution for hobbyists and professionals alike. The device operates within an input voltage range of 14.5V to 30V, giving users flexibility in their design and application.

Key specifications of the UA78L12CLP include:

  • Output Voltage: 12V
  • Output Current: 100mA
  • Input Voltage Range: 14.5V to 30V
  • Thermal Overload Protection
  • Short Circuit Protection
  • TO-92 Package for Easy Implementation

The UA78L12CLP is not only designed for its functional excellence but also for its longevity and durability, ensuring that it can withstand the test of time in various environmental conditions. Whether you're designing a custom power supply unit or looking to add a reliable voltage regulator to your electronic circuit, the UA78L12CLP from Texas Instruments is an outstanding choice that combines performance, simplicity, and cost-effectiveness.

You May Also Be Interested in

Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Kemet
Need more? Email Us
Kemet
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Agere Systems
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Lucent
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess