The Texas Instruments UA78M05CK is a fixed-voltage integrated circuit voltage regulator designed to offer thermal and short-circuit protection while providing a stable 5V output. This regulator is part of the UA78 series, which is renowned for its reliability and efficiency in a wide range of applications.
Key Features
- Output Voltage: Precisely regulated 5V output with high accuracy.
- Output Current: Capable of delivering up to 500mA of load current.
- Thermal Protection: Integrated thermal shutdown feature protects the device from overheating.
- Short-Circuit Protection: In-built short-circuit protection enhances safety and longevity.
- Low Dropout Voltage: Designed to maintain regulation with a minimal difference between the input and output voltages.
- Package: Available in a TO-220 package, which is suitable for through-hole mounting and is known for its robustness.
Applications
The UA78M05CK is versatile and can be used in a variety of electronic applications including:
- Consumer electronics
- Computer systems
- Power supplies
- Instrumentation
- Automotive electronics
Product Specifications
Parameter
Value
Output Voltage (V<sub>OUT)
5V
Output Current (I<sub>OUT)
500mA
Input Voltage (V<sub>IN)
10V to 35V
Package Type
TO-220
Operating Temperature Range
0°C to +125°C
With its robust design and comprehensive protection features, the Texas Instruments UA78M05CK voltage regulator is an excellent choice for designers looking for a reliable power management solution.