EN
  • EN
  • DE

UA78M05CKTPRG3

Part No UA78M05CKTPRG3
Manufacturer Texas Instruments
Catalog Unclassified
Description (PCN)KTPRG3 PKG SETUP IN PSI
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Obsolete
Base Product Number UA78M
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 385081-UA78M05CKTPRG3
Ultra Librarian 3D Model Ultra Librarian UA78M05CKTPRG3 CAD Model

Description

Product Overview: UA78M05CKTPRG3 by Texas Instruments

The UA78M05CKTPRG3 is a fixed-voltage regulator integrated circuit (IC) produced by Texas Instruments, a leader in semiconductor design and manufacturing. This device is part of their extensive range of voltage regulators designed to maintain a constant 5V output in a variety of electronic applications. It is a reliable solution for providing local on-card regulation, eliminating the distribution problems associated with single-point regulation.

Key Features

  • Output Voltage: The IC provides a fixed output voltage of 5V, which is essential for a wide range of digital and analog circuits that require a stable power supply.
  • Output Current: It can deliver up to 500mA of output current, making it suitable for moderate power needs in electronic devices.
  • Thermal Protection: The UA78M05CKTPRG3 includes built-in thermal shutdown features that protect the device from overheating, ensuring long-term reliability and safety.
  • Short Circuit Protection: The inclusion of short circuit protection safeguards the regulator and the connected components from potential damage due to short circuits.
  • Package Type: This regulator is available in a TO-252 (DPAK) package, which is designed for surface mount technology (SMT), allowing for efficient use of PCB space and simplified assembly processes.

Applications

The versatility of the UA78M05CKTPRG3 makes it an ideal choice for a variety of applications, including:

  • Consumer Electronics
  • Telecommunication Systems
  • Computer Hardware
  • Instrumentation
  • Automotive Electronics

Quality and Reliability

Texas Instruments is known for their commitment to quality, and the UA78M05CKTPRG3 is no exception. It is designed to meet the rigorous standards of the industry, ensuring performance and durability in even the most demanding environments. With its combination of features and Texas Instruments' reputation, this voltage regulator is a dependable choice for designers looking to incorporate a stable power source into their electronic projects.

You May Also Be Interested in

Texas Instruments
PROTOTYPE
Lowest to $1.3098
Amphenol Commercial Products
HSD-NDRP-PCB-7A-HSD+2LF D CODE R
Lowest to $5.8209
Apex Tool Group
FUME ABSORBER MOBL UNIT 100-240V
Need more? Email Us
Aven Tools
MICRO STEREO ZM 6.7X-50X W/LIGHT
Need more? Email Us
Qualcomm
HF-TR-QCA6391-1-NSP265-02
Lowest to $9.5038
Aven Tools
SPZ 50 STEREO ZOOM BINOCULAR MIC
Need more? Email Us
Amphenol Commercial Products
HSD-NERP-PCB-7A-HSD+2LF E CODE R
Lowest to $5.8209
Texas Instruments
PROTOTYPE
Lowest to $58.2090
Qualcomm
QCA9377 (703-0), 115WLNSP, DIGIT
Lowest to $14.5523

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5797 $52.1730
215+ $0.4757 $102.2755
330+ $0.4608 $152.0640
450+ $0.4460 $200.7000
580+ $0.4311 $250.0380
780+ $0.3865 $301.4700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,250 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess