EN
  • EN
  • DE

UA78M05CKVURG3

Part No UA78M05CKVURG3
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 5V 0.5A TO252-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 25V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 2V @ 350mA
Output Current 500mA
PSRR 80dB (120Hz)
Control Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating 0°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 5V
Voltage - Dropout (Typical) 2V @ 350mA
Mounting SMD (SMT)
Case / Package TO-252-3
Win Source Part Number 135871-UA78M05CKVURG3
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Portable Devices, Computers & Computer Peripherals, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian UA78M05CKVURG3 CAD Model

Description

The UA78M05CKVURG3 from Texas Instruments is a robust fixed-voltage regulator designed to offer a stable 5V output. As an integral part of the UA78 series, this regulator is specifically engineered to cater to a wide array of applications ranging from consumer electronics to industrial systems.

The device is characterized by its impressive thermal performance and high reliability, making it an ideal choice for circuits that require a consistent 5V supply. The UA78M05CKVURG3 features a 3-terminal positive voltage regulator configuration, which is capable of delivering up to 500mA of output current. This current level is suitable for moderate power needs in electronic devices.

A significant advantage of this voltage regulator is its ease of use. It requires only two external resistors to set the output voltage, thereby simplifying the design process for engineers and hobbyists alike. Moreover, the device incorporates internal current limiting and thermal shutdown features, which contribute to its safety by protecting it against overload conditions and excessive temperature rises.

The UA78M05CKVURG3 is available in a TO-252 (DPAK) package, which is known for its compact footprint and excellent power dissipation capabilities. The small size of the package makes it an excellent choice for space-constrained applications while ensuring that the device remains cool during operation.

Texas Instruments has designed the UA78M05CKVURG3 with a wide operating temperature range, from -40°C to +125°C, allowing it to function reliably in extreme environments. This feature, combined with its low dropout voltage and overvoltage protection, ensures that the regulator maintains a stable performance under varying input conditions and load fluctuations.

In summary, the UA78M05CKVURG3 is a versatile and reliable solution for anyone in need of a fixed 5V output. Its robust design, coupled with Texas Instruments' reputation for quality, makes it a go-to voltage regulator for a broad spectrum of electronic applications.

You May Also Be Interested in

Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5222 $52.2200
235+ $0.4285 $100.6975
365+ $0.4151 $151.5115
500+ $0.4017 $200.8500
645+ $0.3883 $250.4535
865+ $0.3481 $301.1065
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,305 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess