Product Overview: UA78M08CDCY Linear Voltage Regulator
The UA78M08CDCY is a robust linear voltage regulator designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This component is part of TI's expansive UA78 series, known for its reliability and performance in a wide range of electronic applications. The UA78M08CDCY offers a fixed output voltage of 8V, which is ideal for stabilizing and regulating voltages in various electronic circuits.
Key Features
- Output Voltage: The device provides a steady 8V output, which is essential for consistent performance in electronic systems.
- Output Current: It can deliver up to 500 mA of output current, making it suitable for a broad range of medium-power applications.
- Thermal Overload Protection: The built-in thermal overload protection safeguards the device against excessive temperature and potential damage.
- Short Circuit Protection: The UA78M08CDCY includes short circuit protection that ensures long-term reliability by preventing damage due to accidental short circuits.
- Safe Operating Area Protection: This feature allows the regulator to operate within a safe current limit, enhancing the product's life span.
- Package Type: The device comes in a compact SOT-223 package, which is suitable for surface-mounted design, allowing for efficient use of PCB space.
Applications
The UA78M08CDCY is versatile and can be used in a variety of electronic devices and systems. Some common applications include:
- Power supplies for consumer electronics
- Linear power regulation in industrial equipment
- Post-regulation for switching power supplies
- Peripheral power for microcontrollers and microprocessors
Quality and Reliability
Texas Instruments is known for its commitment to quality, and the UA78M08CDCY is no exception. Each unit is rigorously tested to ensure it meets the high standards expected from TI products. With its robust design and built-in protection features, this linear voltage regulator is a reliable choice for engineers and designers looking to maintain stable voltages in their electronic designs.