EN
  • EN
  • DE

UA78M08CKVURG3

Part No UA78M08CKVURG3
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 8V 0.5A TO252-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 25V
Nominal Output Voltage (Min/Fixed) 8V
Dropout Voltage-Max 2V @ 350mA
Output Current 500mA
PSRR 80dB (120Hz)
Control Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating 0°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 8V
Voltage - Dropout (Typical) 2V @ 350mA
Mounting SMD (SMT)
Case / Package TO-252-3
Win Source Part Number 035583-UA78M08CKVURG3
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UA78M08CKVURG3 CAD Model

Description

Texas Instruments UA78M08CKVURG3 Voltage Regulator

The UA78M08CKVURG3 is a robust, fixed-voltage integrated circuit (IC) regulator from Texas Instruments designed to provide a steady 8V output from a wider input voltage range. This linear voltage regulator is part of the UA78 series, which is renowned for its reliability and ease of use in a variety of electronic applications.

With a positive voltage regulation feature, the UA78M08CKVURG3 ensures a stable output voltage, which is crucial for the consistent performance of sensitive electronic circuits. This makes it an ideal choice for applications in consumer electronics, office automation, and industrial equipment where voltage precision is paramount.

The device is capable of delivering up to 500mA of output current, which is sufficient for low-power applications such as powering small microcontrollers, sensors, and analog circuits. It also includes built-in protection features such as thermal overload protection and short-circuit protection, which safeguard the device and the connected components from potential damage due to abnormal operating conditions.

Key features of the UA78M08CKVURG3 include:

  • Fixed Output Voltage: 8V with high accuracy
  • Output Current: Up to 500mA
  • Thermal Overload Protection: Helps prevent overheating
  • Short-Circuit Protection: Provides safety against short-circuit conditions
  • No External Components Required: Simplifies design and reduces board space
  • Wide Operating Temperature Range: Suitable for commercial and industrial environments

The UA78M08CKVURG3 comes in a TO-252 (DPAK) package, which is designed for surface mount technology (SMT) and is conducive to automated assembly processes. This package style allows for efficient heat dissipation and saves valuable PCB space, which is beneficial for compact electronic designs.

Overall, the Texas Instruments UA78M08CKVURG3 is a highly reliable voltage regulator that offers a simple solution for maintaining a constant voltage level in a wide array of electronic systems. Its blend of performance, protection features, and compact form factor make it an excellent choice for designers looking to ensure the stability and longevity of their electronic products.

You May Also Be Interested in

Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $3.9770
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490
Panasonic
Need more? Email Us
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess