EN
  • EN
  • DE

UC1832J

Part No UC1832J
Manufacturer Texas Instruments
Catalog Specialized ICs
Description PRECISION LOW DROPOUT LINEAR CON
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 1 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 692946-UC1832J
Ultra Librarian 3D Model Ultra Librarian UC1832J CAD Model

Description

Product Overview: UC1832J from Texas Instruments

The UC1832J is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This product is tailored for advanced electronic applications requiring efficient power management and precision control.

Key Features

  • Versatile Functionality: The UC1832J is a multi-purpose controller suitable for a wide range of applications, including switch-mode power supplies, DC-DC converters, and motor control circuits.
  • High Precision: With its accurate reference voltage and tight regulation capabilities, the UC1832J ensures precise control over output parameters, making it ideal for sensitive electronic equipment.
  • Durable Construction: Encased in a robust package, the UC1832J is designed to withstand harsh industrial environments and provide reliable performance over an extended period.
  • Advanced Protection Features: The device includes several protective measures such as over-voltage, under-voltage, and over-current protection, enhancing system safety and longevity.

Technical Specifications

The UC1832J operates over a wide voltage range and features a fast PWM (Pulse Width Modulation) controller for efficient power conversion. Its operating temperature range ensures stability across various environmental conditions. The device's package is engineered to facilitate easy integration into circuit designs.

Applications

Due to its adaptability and reliability, the UC1832J is used in a diverse array of sectors, including telecommunications, computing, industrial systems, and consumer electronics. Its ability to deliver precise power control makes it a go-to component for engineers looking to optimize the performance and efficiency of their power management systems.

Availability and Support

Texas Instruments provides comprehensive support for the UC1832J, including detailed datasheets, application notes, and design resources. Customers can also benefit from TI's expert technical support to streamline the design process and reduce time-to-market for their products.

Note: The above information is provided for general descriptive purposes and should be verified with the official Texas Instruments datasheets and product documentation for specific design and application requirements.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC OUTPUT CIRCUIT VERT 10-SIP
Lowest to $26.3102
ON Semiconductor
IC IGNITION COIL DRIVER D2PAK
Need more? Email Us
Texas Instruments
PMIC and High-Current LED Driver IC
Lowest to $17.1302
Analog Devices Inc.
2:1 HDMI/DVI Switch with Equalization | IC HDMI/DVI SWITCH 56LFCSP
Lowest to $5.1946
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $196.2407
Renesas Electronics America
IC SER RAPIDIO SWITCH 576FCBGA
Lowest to $16.3040
Microchip Technology
IC EEPROM 2K I2C 4MHZ 8SOIC
Lowest to $2.1461
Microchip Technology
IC EEPROM 4K I2C 4MHZ 8SOIC
Lowest to $0.4640

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess