EN
  • EN
  • DE

UC1844AJ/883B

Part No UC1844AJ/883B
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Description Current Mode PWM Controller 8-CDIP -55 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package CDIP
Duty Cycle 50 %
Fall Time 50 ns
Height 5.08 mm
Lead Free Contains Lead
Length 9.6 mm
Max Duty Cycle 50 %
Maximum Operating Temperature 125 °C
Max Supply Voltage 30 V
Min Operating Temperature -55 °C
Number of Pins 8
Output Current 1 A
Packaging Rail/Tube
Radiation Hardening No
Rise Time 50 ns
RoHS Compliant
Schedule B 8542390000
Switching Frequency 500 kHz
Thickness 4.57 mm
Topology Boost, Flyback
Width 6.67 mm
Win Source Part Number 995113-UC1844AJ/883B
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UC1844AJ/883B CAD Model

Description

Texas Instruments UC1844AJ/883B Product Overview

The UC1844AJ/883B, manufactured by Texas Instruments, is a high-performance current mode PWM controller that is widely used in power supply and DC-DC converter applications. This integrated circuit is designed to offer precise voltage regulation, reliable performance, and high-level functionality within a range of systems, particularly in environments requiring military-grade components.

Key Features

  • Temperature Range: The UC1844AJ/883B operates over a military temperature range, ensuring its reliability and performance in extreme conditions.
  • Voltage Control: This device provides excellent voltage regulation by utilizing a current mode control scheme, which offers fast response to load changes and inherent pulse-by-pulse current limiting.
  • Adjustable Output: The output voltage can be adjusted through external components, allowing for a high degree of flexibility in various applications.
  • Frequency Oscillation: The internal oscillator's frequency is programmable via an external resistor and capacitor, giving designers control over the switching frequency to optimize for efficiency or to minimize electromagnetic interference (EMI).
  • Protection Features: It includes a variety of protection features such as under-voltage lockout (UVLO), overcurrent protection, and a shutdown capability to enhance the safety and durability of the end application.

Applications

The UC1844AJ/883B is suitable for an array of applications, including:

  • Switching power supplies
  • DC-DC converters
  • Motor control systems
  • Power management for military and aerospace electronics

Quality and Reliability

As a product that meets military specifications, the UC1844AJ/883B is designed for high-reliability applications. It undergoes rigorous testing to ensure it performs to the standards required for mission-critical systems. The ceramic package provides additional durability and performance stability across a wide range of environmental conditions.

Conclusion

In summary, the Texas Instruments UC1844AJ/883B is a robust, flexible, and reliable PWM controller that is well-suited for high-performance power regulation needs, particularly in military and aerospace applications. Its programmable features and comprehensive protection mechanisms make it a versatile choice for engineers looking to design systems that operate efficiently and safely under demanding conditions.

You May Also Be Interested in

Kemet
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
STMicroelectronics
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess