EN
  • EN
  • DE

UC2525AJ

Part No UC2525AJ
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description Regulating Pulse Width Modulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Adjustable Output No
Duty Cycle 49 %
Mounting Through Hole
Package Type CDIP
Pin Count 16
Switching Freq 400 KHz
Operating Temperature Classification Commercial
Rise Time 100 ns
Rad Hardened No
Operating Supply Voltage (Max) 35 V
Output Current 400 A
Number of PWM Outputs 2
On/Off Pin Yes
Fall Time 50 ns
Synchronous Pin Yes
Win Source Part Number 043410-UC2525AJ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UC2525AJ CAD Model

Description

The Texas Instruments UC2525AJ is a sophisticated, high-performance pulse-width modulation (PWM) controller that has been engineered to cater to a wide array of power supply applications. This versatile component is designed to provide users with an efficient solution for managing and controlling power delivery systems.

Key Features

  • Adjustable Output Control: The UC2525AJ offers adjustable outputs that can be fine-tuned to match the requirements of the specific application, ensuring optimal performance and efficiency.
  • Wide Operating Range: This device operates over a broad voltage range, making it suitable for a variety of power environments and conditions.
  • Protection Mechanisms: It includes multiple protection features such as under-voltage lockout, over-current protection, and thermal shutdown to safeguard the system against potential damage.
  • High-Frequency Operation: The UC2525AJ is capable of high-frequency operation, which can lead to smaller component sizes and reduced costs in power supply design.
  • Dual Output Drivers: Equipped with dual output drivers, the device can effortlessly drive a transformer or other power handling components directly, simplifying circuit design.

Applications

The UC2525AJ is an ideal choice for a multitude of applications that require precise power control, including:

  • Switching power supplies
  • DC-to-DC converters
  • Motor controllers
  • Class D power amplifiers
  • LED drivers

Reliability and Quality

As with all Texas Instruments products, the UC2525AJ is manufactured to meet high standards of quality and reliability. It is designed for demanding conditions and is rigorously tested to ensure it meets the stringent requirements of industrial and commercial applications.

Technical Specifications

Parameter Value Operating Temperature -40°C to 85°C Supply Voltage Up to 40V Frequency Range Up to 500kHz

In conclusion, the Texas Instruments UC2525AJ PWM controller is a reliable and versatile solution for advanced power management and is a testament to Texas Instruments' commitment to innovation and quality in the field of power electronics.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess