EN
  • EN
  • DE

UC2637Q

Part No UC2637Q
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description Switched Mode Controller for DC Motor Drive
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Motor Type - AC, DC Brushed DC
Function Controller - Commutation, Direction Management
Output Configuration Pre-Driver - Half Bridge (4)
Interface Parallel
Applications General
Operating Supply Voltage 2.5 V ~ 20 V
Operating Temperature Range -25°C ~ 85°C (TA)
Mounting SMD
Package 20-LCC (J-Lead)
Manufacturer Package 20-PLCC (9x9)
Win Source Part Number 1275692-UC2637Q
Manufacturer Homepage www.ti.com
Family Name UC2637
Introduction Date October 01, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UC2637Q CAD Model

Description

Introducing the UC2637Q from Texas Instruments

The UC2637Q is a robust and versatile motor controller integrated circuit (IC) designed by Texas Instruments, a leader in semiconductor solutions. This IC is engineered to deliver precise and efficient control for a variety of motor types, making it an ideal choice for a wide range of applications, including industrial drives, automotive systems, and consumer electronics.

Key Features:

  • Advanced Control: The UC2637Q offers advanced control features for brushless DC motors, stepper motors, and other motor types, providing smooth operation and high performance.
  • High Integration: This IC integrates multiple functions such as pulse-width modulation (PWM) control, overcurrent protection, and fault diagnostics, reducing the need for external components and simplifying the design process.
  • Wide Voltage Range: It operates over a broad voltage range, accommodating various power supply requirements and ensuring compatibility with a multitude of motor specifications.
  • Thermal Management: The UC2637Q is equipped with thermal shutdown features that protect the device and the motor from overheating, enhancing system reliability and longevity.
  • Durable Design: Encased in a rugged package, the UC2637Q is built to withstand harsh environments and demanding applications, ensuring consistent performance over time.

Applications:

The versatility of the UC2637Q makes it an excellent choice for a variety of applications. It is commonly used in:

  • Automated factory equipment
  • Robotics and automated guided vehicles (AGVs)
  • Automotive powertrains and HVAC systems
  • Consumer electronics such as printers and cameras

Why Choose the UC2637Q?

With its combination of advanced features, high integration, and rugged design, the UC2637Q from Texas Instruments stands out as a top-tier motor control solution. Its adaptability and reliability make it an excellent choice for designers looking to optimize motor performance while minimizing design complexity and enhancing system safety.

For detailed specifications, application notes, and support resources, visit the Texas Instruments website or contact their customer support team.

You May Also Be Interested in

Infineon Technologies
Motor / Motion / Ignition Controllers & Drivers CIPOS MICRO
Lowest to $41.7858
ON Semiconductor
IC MTR DRVR UNIPOLAR 4.75V-5.25V
Lowest to $16.0075
Toshiba Semiconductor and Storage
IC MOTOR DRIVER BIPOLAR 48HTSSOP
Need more? Email Us
ON Semiconductor
IC MOTOR DVR IRIS/AF/ZOOM
Lowest to $8.1493
Texas Instruments
IC MOTOR DRIVER 3V-5.5V 20QFN
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
3-PHASE BRUSHLESS MOTOR DRIVER
Need more? Email Us
Texas Instruments
IC MOTOR DRIVER 3V-5.5V 20QFN
Need more? Email Us
Toshiba Semiconductor and Storage
IC MOTOR DRIVER BIPOLAR 48HTSSOP
Need more? Email Us
NOVOSENSE
4-CHANNEL LOW SIDE DRIVER
Lowest to $1.3924

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6370 $57.8220
13+ $7.9073 $102.7949
20+ $7.6602 $153.2040
27+ $7.4131 $200.1537
35+ $7.1660 $250.8100
47+ $6.4247 $301.9609
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,430 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess