EN
  • EN
  • DE

UC27133D

Part No UC27133D
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description Smart Power Switch
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Switch Type General
Number of Outputs 1
Output Configuration High Side
Output Type Bipolar
Interface On/Off
Voltage - Load 8 V ~ 65 V
Current - Output (Maximum) 300mA
Operating Temperature Range -40°C ~ 85°C (TA)
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1275707-UC27133D
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name UC27133D
Introduction Date May 16, 2005
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian UC27133D CAD Model

Description

Introducing the UC27133D from Texas Instruments

The UC27133D is a high-performance, off-line power supply controller designed by Texas Instruments, one of the industry leaders in semiconductor solutions. This innovative component is engineered to cater to a wide range of power management applications, offering both versatility and reliability for designers and engineers.

At the heart of the UC27133D's capabilities is its ability to provide efficient and stable control for power supplies. It is particularly well-suited for switch-mode power supplies, which are commonly used in consumer electronics, industrial systems, and telecommunications equipment. The controller operates through current mode control, which ensures fast response times to load changes and provides excellent output voltage regulation.

Key Features of the UC27133D:

  • Current Mode Control: This feature allows for tight output regulation and fast transient response, which is essential for maintaining performance under varying load conditions.
  • High-Efficiency Operation: The UC27133D is designed to optimize power conversion efficiency, thereby reducing energy consumption and heat generation in the end application.
  • Wide Operating Range: It accommodates a broad range of input voltages, making it suitable for global applications with different power grid standards.
  • Protection Features: The device includes over-current protection, over-voltage protection, and thermal shutdown, which contribute to the safety and durability of the power supply design.
  • Flexible Design: The UC27133D is adaptable to various topologies, including flyback, forward, or push-pull converters, offering design flexibility.

With its compact SOIC-8 package, the UC27133D is not only space-efficient but also easy to integrate into PCB designs. The product is optimized for minimal external components, which simplifies the bill of materials and can lead to cost savings in mass production.

Whether you're designing a power supply for a new consumer electronic device, an industrial machine, or a telecommunications system, the UC27133D from Texas Instruments is a reliable choice that promises to deliver high performance, efficiency, and design flexibility. Its robust feature set and protection mechanisms ensure that your product will operate reliably in a wide range of environments and applications.

You May Also Be Interested in

Microchip Technology
IC PWR DRIVER BIPOLAR 1:8 20DIP
Need more? Email Us
ON Semiconductor
IC PWR SWITCH N-CHAN 1:1 12DFN / ecoSWITCH Advanced Load Management
Lowest to $0.9336
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $71.6418
Monolithic Power Systems Inc.
IC PWR SWTCH N-CHAN 1:1 TSOT23-8
Need more? Email Us
ON Semiconductor
IC PWR SWITCH P-CHAN 1:1 5TSOP
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7816
Infineon Technologies
PROGRAMMABLE CURRENT SENSING HIGH SIDE SWITCH | IC SWITCH HI-SIDE 1CH TO-220-5
Need more? Email Us
Toshiba Semiconductor and Storage
IC PWR LOAD SWITCH LO ON-RES SMV
Need more? Email Us
Toshiba Semiconductor and Storage
IC PWR SWITCH N-CHAN 1:1 18SOP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.8980 $63.5920
8+ $13.0445 $104.3560
12+ $12.6369 $151.6428
17+ $12.2292 $207.8964
22+ $11.8216 $260.0752
29+ $10.5987 $307.3623
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 372 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess