EN
  • EN
  • DE

UC2825AQDWREP

Part No UC2825AQDWREP
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOP 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull
Number of Outputs 2
Output Phases 1
Supply Voltage - Operating 8.4 V to 22 V
Frequency - Switching 400kHz to 1MHz
Duty Cycle (Max) 85%
Synchronous Rectifier No
Clock Sync No
Control Features Current Limit, Frequency Control, Ramp, Soft Start
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 16-SOIC
Win Source Part Number 142943-UC2825AQDWREP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UC2825AQDWREP CAD Model

Description

Product Overview: UC2825AQDWREP from Texas Instruments

The UC2825AQDWREP, manufactured by Texas Instruments (TI), is a high-speed Pulse-Width Modulation (PWM) controller designed for a wide range of power supply applications. This robust integrated circuit is engineered to provide precise control for both isolated and non-isolated power supply designs, making it an ideal choice for demanding environments where performance and reliability are paramount.

Key Features

  • High-Frequency Operation: The UC2825AQDWREP operates at frequencies up to 1MHz, enabling the design of power supplies with smaller components, resulting in compact and efficient systems.
  • Enhanced Control Methods: It offers various control methods, including voltage mode and current mode, providing designers with flexibility in optimizing their power supply designs for different applications.
  • Programmable Soft Start: The soft-start feature prevents inrush current at startup, contributing to the longevity of the power supply and the end application.
  • Advanced Protection Features: It includes under-voltage lockout, over-current protection, and a shutdown function to safeguard the device and the power system from abnormal operating conditions.
  • Extended Temperature Range: The device is characterized for operation from -55°C to +125°C, making it suitable for military and aerospace applications that require enhanced reliability in extreme environments.

Applications

The UC2825AQDWREP is versatile and can be used in various applications, such as:

  • Switching power supplies
  • DC-DC converters
  • Motor control systems
  • Renewable energy inverters
  • Telecommunications equipment
  • Industrial control systems

Quality and Reliability

As part of TI's Enhanced Product (EP) portfolio, the UC2825AQDWREP is designed to meet the stringent requirements of defense and aerospace applications. It undergoes additional testing and follows specific guidelines for design, qualification, and manufacturing processes, ensuring high levels of performance and reliability.

Package and Availability

The device is available in a 16-pin SOIC package, providing a compact footprint for space-constrained applications. TI's extensive support network and resources ensure that designers have access to technical documentation, development tools, and customer support to facilitate the integration of the UC2825AQDWREP into their projects.

You May Also Be Interested in

Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Infineon Technologies
Need more? Email Us
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Texas Instruments
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $16.7979 $50.3937
8+ $13.7829 $110.2632
12+ $13.3522 $160.2264
16+ $12.9215 $206.7440
21+ $12.4907 $262.3047
27+ $11.1986 $302.3622
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess