EN
  • EN
  • DE

MIC94310-DYMT-TR

Part No MIC94310-DYMT-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 1.85V 200MA 4TMLF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 30 Weeks
Features Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-TMLF® (1.2x1.6)
Manufacturer Microchip Technology
Series Ripple Blocker™
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 4-UDFN Exposed Pad, 4-TMLF®
Case / Package 4-TMLF® (1.2x1.6)
Family Name MIC94310
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 1611-MIC94310-DYMT-DKR, -MIC94310-DYMT-TR, MIC94310-DYMT TR, -MIC94310-DYMT TR-ND, 576-4123-6, MIC94310DYMTTR, 576-4123-2, 1611-MIC94310-DYMT-DKRINACTIVE, 1611-MIC94310-DYMT-DKR-ND, 1611-MIC94310-DYMT-CT, 576-4123-1, -MIC94310-DYMT TR
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 927159-MIC94310-DYMT-TR
Ultra Librarian 3D Model Ultra Librarian MIC94310-DYMT-TR CAD Model

Description

MIC94310-DYMT-TR by Microchip Technology

The MIC94310-DYMT-TR is a high-performance, feature-rich load switch from Microchip Technology, designed to provide efficient power distribution and management in a variety of electronic applications. This compact and efficient device is part of Microchip's extensive range of power management solutions, known for their reliability and innovation.

Key Features

  • Input Voltage Range: The MIC94310 operates within a wide input voltage range, accommodating various power supply requirements and ensuring versatility across different applications.
  • Low On-Resistance: Featuring a low on-resistance, this load switch ensures minimal voltage drop and power loss, thereby enhancing overall system efficiency.
  • Fast Switching: The device provides quick turn-on and turn-off times, allowing for responsive power management and control in dynamic load conditions.
  • Current Limit: With an integrated current limit feature, the MIC94310 protects against overcurrent conditions, ensuring the safety and longevity of the connected components.
  • Thermal Shutdown: The built-in thermal shutdown mechanism prevents overheating, further safeguarding the system under high power operation or ambient temperature conditions.
  • Reverse Current Protection: This load switch also includes reverse current protection, preventing any damage that could be caused by current flowing backward through the device.

Applications

The MIC94310-DYMT-TR is suitable for a broad range of applications, including but not limited to portable electronics, power distribution systems, and smart devices. Its small footprint and robust feature set make it an ideal choice for space-constrained environments where reliable power management is critical.

Package and Availability

This device is offered in a small, lead-free 6-pin 2x2mm Thin DFN package, which is not only space-efficient but also compatible with modern PCB assembly processes. The MIC94310-DYMT-TR is available in tape and reel packaging, facilitating efficient handling and manufacturing for high-volume production.

With the MIC94310-DYMT-TR, Microchip Technology continues to deliver power management solutions that meet the evolving needs of the electronics industry, combining performance, protection, and practicality in a singular, sophisticated device.

You May Also Be Interested in

Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4782 $59.7750
295+ $0.3924 $115.7580
460+ $0.3801 $174.8460
630+ $0.3679 $231.7770
815+ $0.3557 $289.8955
1,090+ $0.3188 $347.4920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,700 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess