EN
  • EN
  • DE
  • IT

UC2827DW-2

Part No UC2827DW-2
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description Buck Current/Voltage Fed Push-Pull PWM Controllers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Output Type Transistor Driver
Function Step-Up/Step-Down
Output Configuration Positive
Topology Full-Bridge, Push-Pull
Number of Outputs 3
Output Phases 1
Supply Voltage 7.6 V ~ 20 V
Frequency - Switching 220kHz
Duty Cycle (Maximum) 91%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Frequency Control, Ramp, Soft Start
Operating Temperature Range -40°C ~ 85°C (TA)
Package 24-SOIC (0.295", 7.50mm Width)
Manufacturer Package 24-SOIC
Win Source Part Number 1275722-UC2827DW-2
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name UC2827-2
Introduction Date June 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian UC2827DW-2 CAD Model

Description

Overview of Texas Instruments UC2827DW-2

The Texas Instruments UC2827DW-2 is a state-of-the-art PWM (Pulse Width Modulation) controller designed to cater to a wide array of power management and conversion applications. This advanced component is part of the UC2827 family of products renowned for their reliability and performance in managing power supplies.

Key Features

  • High Frequency Operation: The UC2827DW-2 operates at a high frequency, which allows for smaller-sized components, reduced power loss, and improved overall efficiency in power supply design.
  • Programmable Soft Start: This feature helps to prevent inrush current at startup, thereby protecting the circuit components and extending product life.
  • Current Mode Control: The device offers excellent output control by modulating the duty cycle based on the current flowing through the inductor, ensuring stable operation under varying load conditions.
  • BiCMOS Construction: The UC2827DW-2 is built using BiCMOS technology, which combines the advantages of both Bipolar and CMOS transistors to achieve high performance with low power consumption.
  • Dual Output Drive Stages: It features dual output drive stages with high current capability, making it suitable for driving a wide range of power MOSFETs and IGBTs.
  • Wide Operating Range: The device can operate over a wide range of input voltages, accommodating various applications and ensuring versatility in design.

Applications

The UC2827DW-2 is versatile and can be used in various applications, including:

  • Switching power supplies
  • DC-DC converters
  • Motor controllers
  • Class-D audio amplifiers
  • LED lighting systems

Package and Quality

This PWM controller is packaged in a 20-pin SOIC (Small Outline Integrated Circuit) format, which is suitable for surface mount technology (SMT) and ideal for space-constrained applications. Texas Instruments ensures high-quality standards, and the UC2827DW-2 is no exception, providing reliable and consistent performance for critical power management tasks.

With its robust feature set and flexible applications, the Texas Instruments UC2827DW-2 is a top choice for engineers and designers looking to create efficient and durable power management systems.

You May Also Be Interested in

Renesas Electronics America
IC REG CTRLR MULT TOP 20SSOP
Need more? Email Us
Texas Instruments
TL594 PWM CONTROLLER
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BUCK PMBUS 44QFN
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Lowest to $3.1140
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Lowest to $9.9700
Texas Instruments
IC REG CTRLR BUCK PMBUS 48VQFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess