EN
  • EN
  • DE
  • IT

TLV5734

Part No TLV5734
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description TRIPLE 8 BIT 30 MSPS ADC WITH HIGH -PRECISION CLAMP FOR YUV/RGB VIDEO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1270551-TLV5734
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLV5734 CAD Model

Description

The TLV5734 from Texas Instruments is a highly precise 16-bit quad-channel digital-to-analog converter (DAC) designed to deliver exceptional performance for a wide range of applications. This device is part of Texas Instruments' extensive portfolio of high-quality data converters that offer a combination of performance, power efficiency, and versatility.

Key Features

  • Resolution: The TLV5734 boasts a 16-bit resolution, providing fine granularity and high precision in analog output.
  • Channels: With four independent DAC channels, it allows for multiple analog outputs to be controlled simultaneously, making it ideal for complex systems.
  • Interface: The device includes a flexible SPI-compatible serial interface that ensures easy communication with a wide range of microcontrollers and digital systems.
  • Power Supply: It operates from a 2.7-V to 5.5-V power supply, which accommodates diverse system power rails and requirements.
  • Integrated Features: The TLV5734 includes an internal reference with a 2.5-V output, which simplifies the design by reducing the number of external components needed.
  • Package Options: Available in a compact TSSOP-16 package, it is optimized for space-constrained applications.

Applications

The TLV5734 is designed to serve in a variety of applications where precision is critical. This includes industrial automation, process control, data acquisition systems, digital power supplies, and more. Its high resolution and quad-channel output make it particularly suitable for advanced control systems that require accurate and simultaneous control of multiple variables.

Performance

With its excellent linearity and low noise, the TLV5734 ensures accurate and stable analog outputs, which is essential for high-performance systems. The device's robust design also provides reliable operation over a wide temperature range, ensuring consistent performance in challenging environments.

For designers looking for a high-precision, multi-channel DAC solution, the TLV5734 from Texas Instruments is an excellent choice that balances performance, power efficiency, and ease of integration.

You May Also Be Interested in

Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess