Product Overview: UC282TDTR-1G3 by Texas Instruments
The UC282TDTR-1G3, manufactured by Texas Instruments, is a cutting-edge voltage regulator integrated circuit (IC) designed to cater to a wide range of power management applications. This versatile device is part of TI's esteemed UC series, known for its reliability and performance in managing power requirements across various electronic systems.
Key Features
- Adjustable Output Voltage: The UC282TDTR-1G3 offers an adjustable output voltage feature, allowing users to tailor the voltage to the needs of their specific application, ensuring optimal performance and compatibility.
- High Efficiency: With an emphasis on energy efficiency, this IC minimizes power loss, making it suitable for applications where power conservation is crucial.
- Thermal Shutdown: The built-in thermal shutdown mechanism enhances the safety of the device by preventing damage due to overheating, thus ensuring a longer lifespan and stable operation.
- Current Limiting: Integrated current limiting protects the device and the load from excessive current draw that could lead to damage or unsafe conditions.
Applications
The UC282TDTR-1G3 is an ideal solution for a variety of applications that require precise voltage regulation, including:
- Industrial Control Systems
- Telecommunication Equipment
- Consumer Electronics
- Portable Devices
- Power Supply Modules
Product Specifications
The UC282TDTR-1G3 is packaged in a surface-mount TSSOP (Thin Shrink Small Outline Package) with the following specifications:
- Package / Case: TSSOP
- Mounting Type: Surface Mount
- Output Type: Adjustable
- Number of Outputs: 1
- Operating Temperature: -40°C to +85°C
With its robust design and flexible features, the UC282TDTR-1G3 from Texas Instruments stands out as a reliable component for any power management system, ensuring devices operate smoothly and efficiently.