EN
  • EN
  • DE

UC2842ADWTR

Part No UC2842ADWTR
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC PWM BOOST FLYBACK CM 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Isolation Isolated
Topology Boost, Buck, Flyback, Forward
Voltage - Start Up 16V
Supply Voltage - Operating 10 V to 30 V
Duty Cycle 96%
Frequency - Switching Up to 500kHz
Fault Protection Current Limiting
Control Features Frequency Control
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-SOIC
Mounting Surface Mount
Win Source Part Number 111982-UC2842ADWTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UC2842ADWTR CAD Model

Description

Product Overview: UC2842ADWTR by Texas Instruments

The UC2842ADWTR from Texas Instruments is a high-performance, fixed-frequency current-mode PWM controller. This integrated circuit (IC) is designed for a variety of power supply applications, including off-line and DC-to-DC converter configurations. The UC2842ADWTR stands out due to its optimized balance between performance and cost-efficiency, making it a popular choice for designers and engineers in the power management industry.

Key Features

  • Operating Frequency: The device operates at a fixed frequency that can be programmed with a single external resistor.
  • High Current Totem-Pole Output: The totem-pole output stage is capable of driving a power MOSFET or IGBT directly, which simplifies the design of the power stage.
  • Trimmed Oscillator Discharge Current: This feature ensures consistent and reliable operation of the PWM circuit across various environmental conditions and manufacturing variances.
  • Current Mode Control: Provides improved transient response and simplified loop compensation over voltage mode control.
  • Automatic Feed-Forward Compensation: Enhances performance by compensating for varying input voltages without the need for additional components.
  • Low Startup and Operating Current: The IC's design minimizes the startup and operating current, which enhances efficiency and reduces power consumption.
  • Under-Voltage Lockout (UVLO): Both startup and operating levels are programmable, ensuring the device operates only when the supply voltage is sufficient.

Applications

The UC2842ADWTR is versatile and can be used in a wide range of applications, including:

  • Switching power supplies
  • Power converters for computers and telecom systems
  • Battery chargers
  • DC-DC converters
  • LED drivers
  • Industrial power systems

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the UC2842ADWTR is no exception. It is designed to meet the rigorous demands of industrial and consumer applications. The device is available in a 16-pin SOIC package, which provides a compact footprint while allowing for adequate heat dissipation. With its robust design and proven technology, the UC2842ADWTR is a reliable choice for your power management needs.

You May Also Be Interested in

EG Micro
58.2kHz~61.8kHz 600V 7.5V~20V Half-Bridge SOP-16 AC DC Converters, Offline Switchers RoHS
Lowest to $0.4985
Developer Microelectronics
Converter Offline Flyback Topology 60kHz~70kHz SOT-23-6
Lowest to $0.0763
Bright Power
Converter Offline Buck Topology SOT-33-5
Lowest to $0.1165
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 16SO
Need more? Email Us
Chengdu Chip-Rail Microelectronics Co., Ltd.
60kHz~70kHz 33V Flyback SOP-8 AC DC Converters, Offline Switchers RoHS
Lowest to $0.1467
Infineon Technologies
100kHz 39W 10V~25.5V 800V Flyback DIP-7 AC DC Converters, Offline Switchers RoHS
Lowest to $5.8209
Chipown
Converter Offline 40kHz~50kHz SOP-8
Lowest to $0.2329
HGSEMI
Converter Offline 100Hz~500kHz DIP-16
Lowest to $0.2765
Power Integrations
IC OFFLINE SWITCH FLYBACK 12ESOP
Lowest to $2.0374

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess