EN
  • EN
  • DE
  • IT

UC2843AD8G4

Part No UC2843AD8G4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOPOLOGY 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, Flyback, Forward Converter
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 7.6 V to 30 V
Frequency - Switching 500kHz
Duty Cycle (Max) 96%
Synchronous Rectifier No
Clock Sync No
Control Features Frequency Control
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-SOIC
Win Source Part Number 056089-UC2843AD8G4
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management, Industrial
Ultra Librarian 3D Model Ultra Librarian UC2843AD8G4 CAD Model

Description

Product Overview: UC2843AD8G4

The UC2843AD8G4 is a high-performance current mode pulse width modulator controller from Texas Instruments, specifically designed for a wide range of power supply applications. This robust component is ideal for implementing off-line or DC-to-DC fixed-frequency current mode control schemes with minimal external components.

Key Features

  • High Performance: With a trimmed oscillator for precise frequency control, the UC2843AD8G4 ensures reliable operation. The oscillator frequency is guaranteed to a tolerance of ±5%.
  • Current Mode Operation: Current mode control provides improved transient response and simplified loop compensation when compared to voltage mode control.
  • Wide Operating Range: The device operates with a startup current of less than 1mA and can handle a wide input voltage range, making it versatile for various applications.
  • Efficient Power Management: With features like automatic feed-forward compensation and a pulse-by-pulse current limiting, the UC2843AD8G4 offers efficient power management and protection.
  • Flexible Output Drive: The device boasts a 1A peak output current capability with a 500mA or 1A peak current limit threshold, which allows for direct drive of the power MOSFET or IGBT.
  • Thermal Shutdown: An integrated thermal shutdown feature ensures the device operates within safe temperature limits, enhancing its reliability and longevity.

Applications

The UC2843AD8G4 is suitable for a variety of applications, including:

  • Switching power supplies
  • Power converters
  • Battery chargers
  • DC-DC regulators
  • LED drivers
  • Power factor correction modules

Package and Quality

The device is offered in an 8-pin SOIC (D) package, which is compact and suitable for space-constrained applications. Texas Instruments ensures that each UC2843AD8G4 is manufactured to the highest quality standards, providing reliable and consistent performance for industrial and commercial applications.

For engineers and designers looking for a dependable and efficient PWM controller, the UC2843AD8G4 from Texas Instruments represents a top-tier solution that balances performance with ease of use.

You May Also Be Interested in

Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8MSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Intersil
SWITCHING CONTROLLER, CURRENT/VO
Need more? Email Us
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Lowest to $9.9700
Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK PMBUS 48VQFN
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Texas Instruments
TL594 PWM CONTROLLER
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3412 $51.1800
315+ $0.3197 $100.7055
490+ $0.3089 $151.3610
700+ $0.2873 $201.1100
905+ $0.2765 $250.2325
1,130+ $0.2657 $300.2410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,210 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess