EN
  • EN
  • DE

UC2843BD13TR-LF

Part No UC2843BD13TR-LF
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Controllers
Manufacturer Texas Instruments
Win Source Part Number 398156-UC2843BD13TR-LF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UC2843BD13TR-LF CAD Model

Description

Product Overview: UC2843BD13TR-LF

The UC2843BD13TR-LF is a high-performance current mode Pulse Width Modulator (PWM) controller from Texas Instruments, designed to offer cost-effective solutions for off-line and DC to DC converter applications. This integrated circuit is tailored to manage power supplies that require efficient and reliable performance across a wide range of consumer, industrial, and telecommunication devices.

Key Features

  • Optimized for Off-line and DC to DC Converters: This controller is specifically designed for systems that convert AC mains electricity to low-voltage DC or DC to DC conversion, ensuring adaptability and efficiency in various power supply designs.
  • Current Mode Control: The UC2843BD13TR-LF employs current mode control which provides superior bandwidth and response to load changes, enhancing the performance of the power supply.
  • Automatic Feed Forward Compensation: The feature helps in maintaining stability over a wide range of input voltages and output loads, making the device versatile for different power conditions.
  • Trimmed Oscillator Discharge Current: This ensures precise duty cycle clamping, which is critical for the protection and consistent operation of the powered device.
  • Pulse-by-Pulse Current Limiting: Offers protection against overcurrent conditions, enhancing the safety and longevity of the power supply and the end application.
  • Under-Voltage Lockout (UVLO): With hysteresis, the UVLO feature ensures that the controller is off when the supply voltage is insufficient, thus safeguarding the circuit.

Applications

  • Switching power supplies
  • Power converters for personal computers
  • Industrial power systems
  • Telecommunication equipment
  • DC to DC converters

With its robust design and comprehensive feature set, the UC2843BD13TR-LF stands out as a reliable PWM controller for various power management applications. It comes in a compact package and is designed to meet stringent industry standards, ensuring performance and quality for critical applications.

Package and Availability

The UC2843BD13TR-LF is available in a 14-pin SOIC package, providing a compact footprint for space-constrained applications. Its tape and reel packaging facilitates efficient assembly during the manufacturing process, making it a convenient choice for high-volume production.

You May Also Be Interested in

Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1616 $52.2720
105+ $0.9532 $100.0860
165+ $0.9234 $152.3610
225+ $0.8936 $201.0600
290+ $0.8638 $250.5020
390+ $0.7744 $302.0160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,400 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess