EN
  • EN
  • DE
  • IT

UC2843D8TRG4

Part No UC2843D8TRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOPOLOGY 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, Flyback, Forward Converter
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 7.6 V to 30 V
Frequency - Switching 500kHz
Duty Cycle (Max) 97%
Synchronous Rectifier No
Clock Sync No
Control Features Frequency Control
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-SOIC
Win Source Part Number 1115383-UC2843D8TRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UC2843D8TRG4 CAD Model

Description

Product Overview: Texas Instruments UC2843D8TRG4

The UC2843D8TRG4 from Texas Instruments is a high-performance current mode PWM controller that is widely recognized for its reliability and efficiency in power supply applications. This integrated circuit is designed to facilitate the development of low-cost, externally adjustable switching power supplies with a minimal number of external components.

Key Features

  • Current Mode Control: The UC2843D8TRG4 operates using current mode control, providing faster response to load changes and simplified loop compensation.
  • Wide Operating Frequency Range: With an oscillator frequency range up to 500 kHz, this PWM controller can be used in a variety of applications, from low-frequency power supplies to high-frequency DC-DC converters.
  • Adjustable Output Duty Cycle: The duty cycle can be programmed to range from 0 to 100%, offering flexibility in the design of the power supply.
  • High Current Totem Pole Output: The device features a totem pole output capable of delivering high peak currents, facilitating the drive of power MOSFETs and IGBTs.
  • Automatic Feed-Forward Compensation: This feature helps to maintain stable operation under varying input voltage conditions, enhancing the performance of the power supply.
  • Under-Voltage Lockout (UVLO): Both start-up and operational UVLO thresholds are included to ensure the proper operation of the power supply under low input voltage conditions.
  • Low Startup and Operating Current: The UC2843D8TRG4 is designed for low startup current (typically 0.5 mA) and a low operating current (typically 8.5 mA), optimizing power efficiency.

Applications

The versatility of the UC2843D8TRG4 makes it suitable for a variety of power supply designs, including:

  • Off-line converters
  • DC-DC converters
  • Forward and flyback regulators
  • Battery-operated devices
  • LED drivers
  • Switching power supplies

Package and Availability

The UC2843D8TRG4 is available in an 8-pin SOIC package, which is ideal for space-constrained applications. This device is offered in tape and reel packaging, making it suitable for automated assembly processes and large-scale production. Texas Instruments' commitment to quality ensures that each unit meets the highest standards of performance and reliability.

For detailed technical specifications, application notes, and support resources, please refer to the official Texas Instruments website or contact their customer support team.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
18.5V INPUT PWM/VFM STEP-DOWN DC
Lowest to $0.3603
Unitrode
1A, 500KHZ BIPOLAR, CDIP8
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 5A 20QFN
Lowest to $10.7616
ON Semiconductor
IC / Regulator Output DC-DC Controller IC
Lowest to $0.0737
Nisshinbo Micro Devices Inc.
18.5V INPUT PWM/VFM STEP-DOWN DC
Lowest to $0.4760
Richtek USA Inc.
IC PWM CTRLR BUCK WQFN-24
Lowest to $0.7529
ON Semiconductor
PWM DC TO DC CONTROLLER / Regulator Output DC-DC Controller IC
Need more? Email Us
Analog Devices Inc.
BUCK CONTROLLER WITH BYPASS MODE
Need more? Email Us
Fairchild/ON Semiconductor
SWITCHING CONTROLLER / Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOIC
Lowest to $13.9205

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6415 $57.7350
190+ $0.6010 $114.1900
290+ $0.5807 $168.4030
415+ $0.5401 $224.1415
540+ $0.5198 $280.6920
675+ $0.4995 $337.1625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 367,968 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess