The Texas Instruments UC2845AQDR is a high-performance current mode pulse width modulator (PWM) controller that is widely used in switched-mode power supplies. This integrated circuit is designed to offer precise voltage regulation, efficient power conversion, and reliable performance, making it an ideal choice for applications such as power supply units, DC-DC converters, battery chargers, and LED drivers.
Key Features
- Current Mode Control: Provides improved transient response, simplified loop compensation, and inherent pulse-by-pulse current limiting.
- Adjustable Output: The output stage can be programmed for a duty cycle range of 0% to 100% to accommodate various application requirements.
- High-Frequency Operation: The UC2845AQDR is capable of operating at frequencies up to 500kHz, which allows for smaller components and reduced space.
- Low Startup and Operating Current: This feature helps to minimize power losses and improve efficiency.
- Automatic Feed Forward Compensation: Enhances performance by compensating for variations in input voltage without the need for additional components.
- Trimmed Oscillator Discharge Current: Ensures consistent and accurate timing for each cycle.
- Under-Voltage Lockout (UVLO): Both startup and operating levels are internally set to ensure the system operates reliably.
Applications
- Switched Mode Power Supplies (SMPS)
- DC to DC Converters
- Battery Chargers
- Power Supply for Telecommunication Equipment
- LED Lighting Drivers
Product Specifications
The UC2845AQDR is available in a 14-pin SOIC package and is characterized for operation from -40°C to 85°C. Its robust design includes features such as a latch immunity on all inputs and outputs, ESD protection, and a precision reference trimmed for accuracy at the error amplifier input. The combination of features and protections offered by the UC2845AQDR makes it a versatile and reliable solution for a wide range of power management applications.
For more detailed information, please refer to the official Texas Instruments datasheet for the UC2845AQDR, which provides comprehensive technical specifications, application circuits, and safety information.