EN
  • EN
  • DE
  • IT

UC2854BDWTR

Part No UC2854BDWTR
Manufacturer Texas Instruments
Catalog PMIC - PFC (Power Factor Correction)
Description Power Factor Correction Preregulator 0.3mA 115kHz 16-Pin SOIC T/R / IC PFC CTRLR AVERAGE CURR 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Mode Average Current
Frequency - Switching 80kHz to 120kHz
Current - Startup 250μA
Supply Voltage - Operating 10 V to 20 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 035645-UC2854BDWTR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name UC2854B
Introduction Date January 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian UC2854BDWTR CAD Model

Description

The UC2854BDWTR from Texas Instruments is a sophisticated integrated circuit designed to enhance the performance and efficiency of power supply systems. This advanced power factor correction (PFC) pre-regulator operates in a wide input voltage range and is optimized for creating systems that comply with international power quality standards such as IEC61000-3-2. The device is tailored for applications requiring high power factor and low total harmonic distortion (THD).

Key Features

  • Enhanced Control: The UC2854BDWTR offers average current mode control for improved input line current shaping and reduced THD.
  • Universal Input Voltage: This device is capable of operating efficiently across a wide input voltage range, making it suitable for global applications.
  • Low Power Dissipation: The integrated circuit is designed with low startup and operating currents, which minimizes power dissipation and increases system reliability.
  • Flexible Switching Frequency: It allows for programmable switching frequencies up to 500kHz, giving designers the freedom to optimize their system's performance.
  • High Integration: The IC integrates all the functions necessary for PFC, reducing the need for external components and simplifying the design process.

Applications

The UC2854BDWTR is ideal for a range of applications that require efficient power management, including:

  • AC-DC power supplies for desktop computers and servers
  • Industrial power systems
  • Telecommunications equipment
  • Flat-panel display TVs and monitors
  • UPS systems

Package and Availability

The device is available in a surface-mount, 16-pin SOIC package, denoted by the 'DW' suffix in its part number. The 'TR' suffix indicates that the component is provided in tape and reel packaging, suitable for automated assembly processes. Texas Instruments' commitment to quality ensures that each UC2854BDWTR meets the highest standards and is a reliable choice for power management solutions.

You May Also Be Interested in

Infineon Technologies
IC PFC CTRLR CRM 8SOIC / PFC IC Critical Conduction (CRM) 8-SOIC
Lowest to $2.6115
Toshiba Semiconductor and Storage
IC PFC CTRLR CCM 16SOP / PFC IC Continuous Conduction (CCM) 20kHz ~ 150kHz 16-SSOP
Need more? Email Us
Fairchild/ON Semiconductor
CRITICAL CONDUCTION MODE PFC CON / PFC IC
Lowest to $7.3955
Infineon Technologies
IC PFC CTRLR DCM 8DIP
Lowest to $1.1756
Fairchild/ON Semiconductor
POWER FACTOR CONTROLLER W/POST R
Need more? Email Us
Infineon Technologies
IC PFC CTRLR DCM 8DIP
Lowest to $0.9454
Unitrode
UCC28513 ADVANCED PFC/PWM COMBIN
Lowest to $9.0197
Unitrode
1.5A, 120KHZ BIPOLAR, PQCC20
Need more? Email Us
Power Integrations
IC PFC CTRLR CCM 123KHZ 16ESIP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8647 $52.7823
21+ $4.8121 $101.0541
33+ $4.6617 $153.8361
45+ $4.5113 $203.0085
58+ $4.3610 $252.9380
77+ $3.9098 $301.0546
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,660 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess