Product Overview: Texas Instruments UC2860N
The UC2860N is a robust and versatile motor controller IC designed by Texas Instruments to cater to a wide range of applications requiring efficient motor control. This integrated circuit is part of the UCx860 series of quadruple half-H drivers, which are specifically engineered to deliver high-performance and reliable operation in various motor driving environments.
Key Features
- Output Current: The UC2860N provides a substantial output current, making it suitable for driving small to medium-sized motors.
- Voltage Range: It operates within a wide voltage range, accommodating various power supply requirements and ensuring compatibility with multiple motor types.
- Thermal Protection: With built-in thermal protection, the UC2860N ensures safe operation by preventing overheating, which is crucial for maintaining the longevity and reliability of both the IC and the motor.
- Efficiency: The device is designed with efficiency in mind, reducing power loss and improving overall system performance.
Applications
The UC2860N is suitable for a diverse array of applications, including but not limited to:
- Automotive motor control systems
- Industrial automation and robotics
- Consumer electronics with motorized components
- Computer peripherals
Technical Specifications
Parameter
Value
Output Current (Max)
1.5 A
Supply Voltage (Min)
10 V
Supply Voltage (Max)
35 V
Operating Temperature Range
-40°C to +85°C
The UC2860N from Texas Instruments is a reliable choice for designers and engineers looking to implement an efficient and powerful motor control solution in their projects. Its combination of features, including high output current, wide voltage range, and thermal protection, make it a versatile component suitable for a broad spectrum of applications.