EN
  • EN
  • DE

UC2901DWTR

Part No UC2901DWTR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear + Switching
Description Power Supply Support Isolated Feedback Generator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
Output Current -35 mA
Reference Voltage 1.5 V
RoHS Compliant
Win Source Part Number 1101994-UC2901DWTR
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UC2901DWTR CAD Model

Description

The UC2901DWTR is a robust and versatile integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is part of the UC2901 family and is known for its reliability and performance in managing and monitoring power systems.

Key Features

  • Quadruple Voltage Monitor: The UC2901DWTR is designed to monitor up to four voltage levels, making it an ideal choice for systems that require multiple voltage detections to ensure proper operation.
  • Wide Voltage Range: It is capable of handling a broad range of input voltages, enhancing its adaptability to various power supply configurations.
  • Open-Drain Outputs: Each of the four monitored voltages is associated with an open-drain output, providing flexibility in interfacing with other components of the system.
  • Adjustable Voltage Thresholds: The voltage thresholds can be adjusted through external resistors, allowing for precise customization according to the specific needs of the application.
  • Temperature Range: The UC2901DWTR operates over an industrial temperature range, ensuring reliable performance under varying environmental conditions.

Applications

The UC2901DWTR is suitable for a wide array of applications, including but not limited to:

  • Power supply monitoring
  • Battery management systems
  • Automotive electronics
  • Industrial control systems
  • Data centers and server farms

Package and Quality

The device comes in a surface-mount package, designated by the 'DWTR' suffix, which is tailored for automated assembly processes, thereby reducing manufacturing costs and time. Texas Instruments is known for its commitment to quality, and the UC2901DWTR is no exception. It is built to meet high standards, ensuring consistent performance and durability.

Conclusion

The UC2901DWTR by Texas Instruments is an essential component for designers who require a reliable and flexible solution for voltage monitoring. Its combination of features makes it a valuable addition to any power management system that demands precision and resilience.

You May Also Be Interested in

Maxim Integrated
Conv DC-DC Single Step Up 0.8V to 6V 8-Pin SOIC N
Need more? Email Us
Maxim Integrated
DC to DC Controller Dual-OUT Synchronous Step-Down 3.5V to 36 28-Pin TQFN-EP T/R
Need more? Email Us
Maxim Integrated
75V, 0.5A Step-Down Switching Regulator 16-TSSOP -40 to 125
Need more? Email Us
Maxim Integrated
Conv DC-DC Single Step Down 3V to 5.5V 16-Pin QSOP T/R
Lowest to $9.3844
Maxim Integrated
Quick PWM Step Down VID Power Supply Controller 32-Pin TQFN EP T/R
Lowest to $5.8209
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Lowest to $6.2024
Maxim Integrated
36V, 220kHz to 2.2MHz, 3A Step-Down Converter with 15uA Operating Current
Lowest to $4.6921
Maxim Integrated
Conv DC-DC Quad Step Down 3V to 5.5V 28-Pin TQFN EP T/R
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess