EN
  • EN
  • DE

MAX5093BATE+

Part No MAX5093BATE+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear + Switching
Description 4V to 72V Input LDOs with Boost Preregulator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Topology Step-Down (Buck) (1), Linear (LDO) (1)
Function Automotive
Number of Outputs 2
Frequency - Switching 1MHz
Voltage/Current - Output 1 7V/Adj to 12V, 250mA
Voltage/Current - Output 2 5V/1.5 V ~ 10 V, 250mA
w/LED Driver No
w/Supervisor No
w/Sequencer No
Operating Supply Voltage 3.5 V ~ 72 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 16-WQFN Exposed Pad
Manufacturer Package 16-TQFN (5x5)
Win Source Part Number 1214080-MAX5093BATE+
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Family Name MAX5093
Introduction Date October 01, 2006
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MAX5093BATE+ CAD Model

Description

Maxim Integrated MAX5093BATE+ Overview

The MAX5093BATE+ from Maxim Integrated is a high-performance, dual-output, synchronous buck converter that is designed to deliver efficient power management solutions for a wide range of applications. This compact and efficient IC integrates two independent PWM DC-DC converters, making it an ideal choice for space-constrained applications that require multiple regulated power rails.

Key Features

  • Wide Input Voltage Range: The device operates from a wide 4.5V to 36V input voltage range, accommodating various supply levels, from standard 5V, 12V, and 24V rails to irregular supplies.
  • Dual Synchronous Buck Converters: With two PWM buck converters, it provides two independent output voltages that can be adjusted from 0.8V to 90% of the input voltage, allowing for a high degree of flexibility in powering different components.
  • High Efficiency: The synchronous rectification design ensures high efficiency, which is critical for reducing heat and improving reliability in electronic systems.
  • Adjustable Switching Frequency: The switching frequency is adjustable from 300kHz to 2.2MHz, enabling optimization between efficiency and component size.
  • Thermal Protection: The device includes thermal shutdown protection, which prevents damage from overheating.
  • Compact Package: The MAX5093BATE+ is available in a compact, 16-pin TQFN-EP package, making it suitable for space-constrained applications.

Applications

The versatility of the MAX5093BATE+ makes it suitable for a variety of applications, including but not limited to:

  • Automotive applications
  • Industrial control systems
  • Telecommunications equipment
  • Point of Load (POL) power supplies

Maxim Integrated's commitment to quality and reliability is evident in the MAX5093BATE+, making it a reliable choice for designers looking for a dual-output, synchronous buck converter. Its high level of integration and performance characteristics simplifies power design and helps to reduce the overall bill of materials and system footprint.

You May Also Be Interested in

Maxim Integrated
Conv DC-DC Quad Step Down 3V to 5.5V 28-Pin TQFN EP T/R
Need more? Email Us
Recom Power
DC DC CONVERTER 5V / Non-Isolated PoL Module DC DC Converter 1 Output 5V 3A 5.5V - 36V Input
Need more? Email Us
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Lowest to $6.2024
Maxim Integrated
3-V to 28-V, synchronous peak current mode buck controller for notebook power 32-VQFN -40 to 85
Lowest to $65.2829
Maxim Integrated
DC to DC Controller Dual-OUT Synchronous Step-Down 3.5V to 36 28-Pin TQFN-EP T/R
Need more? Email Us
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
2.1MHz, High-Voltage, 600mA Mini-Buck Converter
Need more? Email Us
Maxim Integrated
Charge Pump STPUP 4.75V 12mA 8-Pin uMAX
Lowest to $5.8208
Maxim Integrated
Conv DC-DC Single Step Up 0.8V to 6V 8-Pin SOIC N
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.6752 $58.8032
39+ $3.0157 $117.6123
60+ $2.9210 $175.2600
82+ $2.8274 $231.8468
106+ $2.7327 $289.6662
142+ $2.4509 $348.0278
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess