EN
  • EN
  • DE
  • IT

UC2909DWTR

Part No UC2909DWTR
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC BATT CHG LEAD ACID 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Charger IC Lead Acid 20-SOIC
Manufacturer Texas Instruments
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 20-SOIC (0.295", 7.50mm Width)
Case / Package 20-SOIC
Family Name UC290
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 901685-UC2909DWTR
Ultra Librarian 3D Model Ultra Librarian UC2909DWTR CAD Model

Description

Product Overview: Texas Instruments UC2909DWTR

The UC2909DWTR from Texas Instruments is a high-performance integrated circuit designed to manage and control battery charging systems effectively. This advanced charge management IC is suitable for a variety of applications, including portable electronics, power tools, and energy storage systems, where efficient and reliable battery charging is crucial.

Key Features

  • Charge Control: The UC2909DWTR offers precise control over the charging process to ensure batteries are charged safely and efficiently. It supports various charging modes such as constant current and constant voltage, which are essential for maximizing battery life and performance.
  • Versatile Voltage Range: With a wide input voltage range, this IC is compatible with numerous battery chemistries and configurations, making it a versatile choice for different design requirements.
  • Integrated Protections: The device includes multiple protection features such as overcurrent protection, thermal shutdown, and under-voltage lockout to safeguard the charging system against potential damage caused by abnormal operating conditions.
  • Package and Mounting: The UC2909DWTR is available in a surface-mount package, which allows for compact and space-efficient PCB designs. The package is designed for optimal thermal performance, ensuring the IC operates within its specified temperature range even under high load conditions.

Applications

The UC2909DWTR is ideal for a range of applications that require robust and flexible charge management. These include:

  • Portable consumer electronics
  • Handheld power tools
  • Uninterruptible power supplies (UPS)
  • Electric bicycles and scooters
  • Energy storage systems

Product Specifications

Parameter Value Package/Case Surface-Mount Input Voltage Range Wide Range Operating Temperature Specified Range Protection Features Overcurrent, Thermal Shutdown, UVLO

The Texas Instruments UC2909DWTR is a sophisticated solution for designers looking to implement an efficient and reliable charge management system in their products. Its combination of performance, flexibility, and protection features make it a top choice for advanced battery charging applications.

You May Also Be Interested in

Maxim Integrated
Lowest to $5.7251
Analog Devices Inc.
IC BATT CHG LI-ION 1CELL 14DFN
Lowest to $4.0148
Analog Devices Inc.
IC BAT CHG MULT-CHEM 1CL D2PAK-7
Lowest to $5.1536
Analog Devices Inc.
IC BAT CHG MULTCHEM 3-4CL 28SSOP
Lowest to $5.3620
Texas Instruments
1A SINGLE-CHIP Li-Ion/Li-Pol CHARGE MANAGEMENT IC WITH THERMAL REGULATION
Lowest to $5.9961
Renesas Electronics America
IC BATT CHG LI-ION 1CELL 8SOIC
Lowest to $3.9081
Texas Instruments
IC BATT CNTRL LI-ION 1CEL 16SOIC
Need more? Email Us
Analog Devices Inc.
IC BATT CHG MULTI-CHEM 10DFN
Lowest to $5.8565
Analog Devices Inc.
IC BATT CHG MULTI-CHEM 24SOIC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess