EN
  • EN
  • DE

UC3524ADWTRG4

Part No UC3524ADWTRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOP 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up, Step-Down, Step-Up/Step-Down
Number of Outputs 2
Output Phases 1
Supply Voltage - Operating 8 V to 40 V
Frequency - Switching 500kHz
Duty Cycle (Max) 45%
Synchronous Rectifier No
Clock Sync No
Control Features Frequency Control
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 16-SOIC
Win Source Part Number 1115455-UC3524ADWTRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UC3524ADWTRG4 CAD Model

Description

Product Overview: UC3524ADWTRG4 from Texas Instruments

The UC3524ADWTRG4 is an advanced high-performance integrated circuit designed by Texas Instruments, renowned for its reliability and versatility in power management applications. This IC is part of the UCx524x series of Regulating Pulse Width Modulators, which are specifically engineered to offer a comprehensive solution for controlling switched-mode power supplies.

This sophisticated device integrates all the functions required for the construction of a high-quality, efficient power supply system. It features dual alternating outputs that enable the design of either single-ended or push-pull switching regulators. The UC3524ADWTRG4 is well-suited for a wide range of applications, including DC to DC converters, offline UPS systems, AC to DC power supplies, and more.

Key Features

  • Adjustable Output Control: The UC3524ADWTRG4 provides a wide range of pulse-width modulation (PWM) to precisely control output voltage, ensuring optimal performance for various loads.
  • Frequency Oscillator: The integrated oscillator is adjustable and can be programmed with a single external resistor and capacitor, allowing designers to set the desired switching frequency up to 500 kHz.
  • Dual Source/Sink Output Drivers: Its high-current totem-pole outputs can source or sink up to 200 mA, making it capable of driving power MOSFETs and bipolar transistors directly.
  • Protection Features: The device includes under-voltage lockout, a soft-start feature to minimize inrush current during startup, and overcurrent protection to safeguard the IC and power system components.
  • Flexible Supply Voltage: It operates over a wide supply voltage range, accommodating various power supply configurations.

Package and Availability

The UC3524ADWTRG4 is offered in a surface-mount, 16-pin SOIC package, ensuring compactness and ease of integration into a broad range of electronic assemblies. The device is also available in tape and reel packaging, which facilitates automated manufacturing processes and high-volume production.

With its robust design and comprehensive feature set, the UC3524ADWTRG4 from Texas Instruments stands out as a top choice for designers seeking a reliable and efficient solution for their power supply designs. Its versatility and high level of integration make it an essential component for modern electronic systems that demand precise power management.

You May Also Be Interested in

Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Texas Instruments
Need more? Email Us
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3842 $52.6104
28+ $3.5973 $100.7244
44+ $3.4849 $153.3356
60+ $3.3725 $202.3500
77+ $3.2601 $251.0277
103+ $2.9228 $301.0484
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,038 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess