The UC3524DR from Texas Instruments is a sophisticated integrated circuit designed for the precise control of switching power supplies. It incorporates all the functions necessary for the construction of regulating power supplies with pulse width modulation (PWM) control. This versatile chip is widely used in a variety of applications, including switch-mode power supplies, DC-DC converters, battery chargers, and power control circuits.
Key Features
- Complete PWM Power Control Circuitry
- Uncommitted Outputs for Single-ended or Push-pull Applications
- Low Standby Current: 8mA Typical
- Operation up to 500kHz
- Variable Dead Time Provides Control Over Total Range
- Internal Regulator Provides a Stable 5V Reference Supply Trimmed to 1%
- Separate Oscillator Sync Terminal
- Adjustable Dead-Time Control
- Input Undervoltage Lockout
- Soft-Start Control
- Dual Source/Sink Output Drivers
Product Specifications
The UC3524DR integrates a fixed-frequency pulse width modulation control circuit with all the necessary features for comprehensive power supply design. It is presented in an SOIC-16 package, making it compact and suitable for space-constrained applications. The device operates over a wide temperature range from -25°C to +85°C, ensuring reliability and performance under various environmental conditions.
Applications
With its robust design and comprehensive feature set, the UC3524DR is ideal for a broad spectrum of power supply applications. Its adjustable dead-time control allows for fine-tuning of power delivery, making it suitable for high-efficiency power converters. The synchronization capability enables the use of multiple UC3524DR devices in parallel, providing scalability for higher power requirements.
Why Choose UC3524DR?
Choosing the UC3524DR for your power supply design means selecting a product known for its reliability and versatility. Texas Instruments' commitment to quality ensures that this PWM controller provides the performance needed for the most demanding applications. Whether you are designing a new power supply or upgrading an existing system, the UC3524DR offers a combination of features and ease of use that can help to streamline your design process and improve end-product performance.