EN
  • EN
  • DE

UC3706J

Part No UC3706J
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description PUSH-PULL BASED MOSFET DRIVER / Gate Driver IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Base Product Number UC3706
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 938029-UC3706J
Ultra Librarian 3D Model Ultra Librarian UC3706J CAD Model

Description

The Texas Instruments UC3706J is a robust, high-performance dual power driver designed to drive a wide range of applications. This integrated circuit is engineered to provide efficient and reliable control of stepping motors and other similar devices that require high-current, high-voltage switching.

The UC3706J is part of the UCx706 family of power driver ICs and comes in a sturdy ceramic flat package (J package), ensuring reliable operation even under harsh conditions. It is characterized by its dual channels, which are capable of providing an output current of up to 1.5A each, with a peak current up to 2A, making it suitable for driving medium to high power bipolar stepping motors.

This power driver features an innovative design that includes cross-conduction protection, which prevents simultaneous conduction that can lead to high current spikes and potential damage. Moreover, the UC3706J incorporates under-voltage lockout protection, ensuring that the device operates only when the supply voltage is within the specified range, thus safeguarding the circuitry it controls.

The UC3706J operates over a wide supply voltage range from 10.5V to 40V, providing flexibility in various applications. Additionally, it is equipped with TTL and CMOS compatible inputs, allowing for easy interfacing with a microcontroller or other logic controllers. The device also includes an internal charge pump that fully enhances N-channel FETs without the need for external components.

Texas Instruments has designed the UC3706J with thermal shutdown features to protect against over-temperature conditions. This, in combination with its high-current handling capabilities and robust protection features, makes the UC3706J an ideal choice for demanding applications that require reliable motor control, such as in industrial automation, robotics, and precision instrumentation.

Overall, the UC3706J is a testament to Texas Instruments' commitment to providing high-quality, durable, and versatile integrated circuits that meet the demanding needs of modern electronic systems.

You May Also Be Interested in

ON Semiconductor
IC MOSFET DVR DUAL BOOT 8-SOIC / Gate Driver IC
Lowest to $1.5444
Infineon Technologies
IC GATE DRV HALF BRD/LOW SOT23-6 / Half-Bridge, Low-Side Gate Driver IC Inverting, Non-Inverting PG-SOT23-6-2
Lowest to $0.5285
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 28TSSOP
Lowest to $2.2119
Analog Devices Inc.
IC GATE DRVR HIGH-SIDE 16MSOP / High-Side Gate Driver IC Non-Inverting 16-MSOP-EP
Lowest to $5.2446
Microchip Technology
IC GATE DRVR HI/LOW SIDE 8SOIC / High-Side or Low-Side Gate Driver IC Inverting 8-SOIC
Lowest to $3.1453
Infineon Technologies
GATE DRIVER IC
Need more? Email Us
Allegro MicroSystems, LLC
IC GATE DRVR HALF-BRIDGE 24TSSOP / Half-Bridge Gate Driver IC Non-Inverting 24-TSSOP-EP
Lowest to $93.7398
ON Semiconductor
IC GATE DRVR HIGH-SIDE 8SOIC / High-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $0.3895
Maxim Integrated
DUAL 1.5A MOSFET DRIVER
Lowest to $8.4373

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess