EN
  • EN
  • DE

UC3707DWTR

Part No UC3707DWTR
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description IC DUAL CH PWR DRIVER 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel MOSFET
Supply Voltage - Operating 5 V to 40 V
Logic Voltage - VIL, VIH 0.8V, 2.2V
Current - Peak Output (Source, Sink) 1.5A, 1.5A
Input Type Inverting, Non-Inverting
Rise and Fall Time 40ns, 40ns
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 081928-UC3707DWTR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UC3707DWTR CAD Model

Description

Product Overview: Texas Instruments UC3707DWTR

The Texas Instruments UC3707DWTR is a robust and reliable dual-channel power driver designed to cater to a wide array of applications requiring efficient power management and distribution. This component is part of the UC3707 series, which is well-regarded for its high-quality performance in driving inductive, resistive, and capacitive loads with excellent precision and control.

Key Features

  • Integrated Dual Channels: The UC3707DWTR features two independent power driver channels, each capable of delivering efficient power driving capabilities. This dual-channel configuration allows for simultaneous control of two separate loads or a single bipolar stepper motor.
  • High Output Current: Each channel can handle a continuous output current, ensuring that the device can drive a variety of loads with varying power requirements.
  • Wide Operating Voltage Range: The device operates over a broad voltage range, accommodating various supply voltages and enabling its use in multiple applications.
  • Thermal Protection: With built-in thermal shutdown protection, the UC3707DWTR safeguards itself against overheating, enhancing the longevity and reliability of the device.
  • Advanced Circuit Design: The product features innovative circuitry that minimizes power loss and enhances overall efficiency, making it an environmentally friendly choice for power-sensitive designs.

Applications

The versatility of the UC3707DWTR makes it suitable for a multitude of applications, including:

  • Stepper motor control systems
  • DC brush motor driving
  • Relay and solenoid driving
  • Line drivers and power amplifiers
  • Robotics and automation systems

Product Packaging and Availability

The UC3707DWTR comes in a surface-mount SOIC (Small Outline Integrated Circuit) package, which is ideal for compact PCB (Printed Circuit Board) designs. The product is available on tape and reel, facilitating automated assembly processes and mass production. Texas Instruments ensures product availability and support, along with comprehensive technical documentation to assist developers in integrating the UC3707DWTR into their designs.

You May Also Be Interested in

Awinic
Full-Bridge FCQFN-20L(2x3) Motor Drivers, Controllers RoHS
Lowest to $0.8732
Infineon Technologies
ISO1H812G Infineon Technologies Gate Drivers DRIVER IC'S datasheet, inventory, & pricing.
Lowest to $11.7294
Infineon Technologies
1EDI60I12AF Infineon Technologies Gate Drivers 1200V Isolated 1-CH, 9.4A, SEP Output datasheet, inventory, & pricing.
Lowest to $1.7463
Maxim Integrated
IC GATE DRVR HALF-BRIDGE 12TQFN
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us
TF Semiconductor Solutions
10V~20V 4.5A 4.5A SOIC-8 Gate Drivers RoHS
Lowest to $0.8211
Infineon Technologies
1EDI60N12AF Infineon Technologies Gate Drivers 1200V Isolated 1-CH, 9.4A, SEP Output datasheet, inventory, & pricing.
Lowest to $1.1933
Maxim Integrated
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.7282 $53.1846
7+ $14.5463 $101.8241
11+ $14.0917 $155.0087
15+ $13.6371 $204.5565
19+ $13.1826 $250.4694
26+ $11.8188 $307.2888
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 588 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess