The UC3823AN from Texas Instruments is a high-speed Pulse Width Modulation (PWM) controller integrated circuit designed for high-performance, efficient power conversion applications. This advanced controller is well-suited for a variety of switch-mode power supply designs, including DC-DC converters, off-line converters, and other power control tasks requiring precision and reliability.
Key Features
- High-Speed Operation: With its ability to operate at frequencies up to 1MHz, the UC3823AN facilitates smaller passive components, leading to more compact and efficient power supply designs.
- Advanced PWM Control: The device offers advanced features such as programmable soft start, under-voltage lockout, and dual alternating outputs for push-pull configurations.
- Enhanced Flexibility: Users can adjust dead-time and maximum duty cycle, providing design flexibility for various applications and ensuring optimal performance.
- Robust Protection Features: It includes built-in protection features such as pulse-by-pulse current limiting and a latch-off mechanism to enhance system safety and reliability.
Applications
The UC3823AN is ideal for a broad range of applications, including:
- Telecommunication equipment power supplies
- Industrial power systems
- Server and data center power supplies
- Renewable energy systems inverters
- High-density power modules
Technical Specifications
- Supply Voltage: 12V to 30V
- Output Drive Capability: Dual outputs with 1.5A peak current
- Temperature Range: Operating temperatures from -40°C to +85°C
- Package: 16-pin PDIP (Plastic Dual-In-Line Package)
With its robust design and comprehensive feature set, the UC3823AN PWM controller is a go-to solution for engineers seeking to develop high-performance power systems with stringent space and efficiency requirements. The device's precision control capabilities ensure stable and reliable operation, making it a cornerstone component in advanced power management designs.