EN
  • EN
  • DE

UC3827DW-1

Part No UC3827DW-1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description Buck Current/Voltage Fed Push-Pull PWM Controllers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Output Type Transistor Driver
Function Step-Down, Step-Up/Step-Down
Output Configuration Positive
Topology Buck, Full-Bridge, Push-Pull
Number of Outputs 3
Output Phases 1
Supply Voltage 7.6 V ~ 20 V
Frequency - Switching 220kHz
Duty Cycle (Maximum) 91%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Frequency Control, Ramp, Soft Start
Operating Temperature Range 0°C ~ 70°C (TA)
Package 24-SOIC (0.295", 7.50mm Width)
Manufacturer Package 24-SOIC
Win Source Part Number 1275924-UC3827DW-1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name UC3827-1
Introduction Date June 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian UC3827DW-1 CAD Model

Description

Product Overview: UC3827DW-1 from Texas Instruments

The UC3827DW-1, manufactured by Texas Instruments, is a highly sophisticated and versatile PWM (Pulse Width Modulation) controller designed for high-performance power conversion applications. This integrated circuit is engineered to deliver precise control of power supply systems, making it an ideal choice for a wide range of applications, including but not limited to, server power supplies, telecommunications, and industrial power systems.

Key Features

  • Advanced Control Methodology: The UC3827DW-1 utilizes a multi-method PWM control which includes voltage-mode and current-mode control, providing designers with flexibility in their power system design.
  • High Performance: With its high-frequency operation capability, this device can reduce the size of power supply components, resulting in a more compact and efficient design.
  • Dual Output Drive Stages: It features two output drive stages with a common source output that can be configured for push-pull, half-bridge, interleaved, or two-switch forward topologies.
  • Programmable Soft Start: The UC3827DW-1 includes a programmable soft-start function to minimize start-up stress on the power system components.
  • Robust Protection Features: It incorporates comprehensive protection features such as overcurrent protection, under-voltage lockout (UVLO), and thermal shutdown to ensure the reliability and longevity of the power system.

Package and Compatibility

The UC3827DW-1 comes in a 20-pin SOIC (Small Outline Integrated Circuit) package that is conducive to surface mount technology (SMT), allowing for efficient assembly and space-saving PCB design. This device is characterized for operation from -55°C to +125°C, ensuring performance in extreme conditions.

Applications

With its advanced features and robust design, the UC3827DW-1 is well-suited for a variety of demanding applications. These include:

  • DC to DC converters
  • AC to DC power supplies
  • Motor controllers
  • Renewable energy inverters
  • High-density power modules

Overall, the UC3827DW-1 is a testament to Texas Instruments' commitment to providing high-quality, reliable power management solutions that cater to the evolving needs of modern electronic systems.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Texas Instruments
Lowest to $1.7463
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess