EN
  • EN
  • DE

LM60430DRPKR

Part No LM60430DRPKR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 3.8-V TO 36-V, 3-A, ULTRA-SMALL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Switching Regulator IC Output
Manufacturer Texas Instruments
Package Reel - TR
Family Name LM60430
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-LM60430DRPKRDKR, 296-LM60430DRPKRCT, 296-LM60430DRPKRTR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 851764-LM60430DRPKR
Ultra Librarian 3D Model Ultra Librarian LM60430DRPKR CAD Model

Description

Product Overview: Texas Instruments LM60430DRPKR

The LM60430DRPKR is a high-performance, step-down DC/DC converter designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This efficient power management integrated circuit (PMIC) is ideal for a wide range of applications, from automotive to industrial, and is engineered to provide a stable and reliable power supply to sensitive electronic components.

Featuring an input voltage range of 4V to 36V, the LM60430DRPKR is capable of supporting a variety of power sources, including multi-cell batteries, 12V to 24V power rails, and other fluctuating power supplies. It delivers an adjustable output voltage that can be set from 0.8V to VIN with an external resistor divider, providing the flexibility needed to meet the requirements of various downstream circuits.

With an impressive output current capability of up to 3A, this regulator can handle high-power demands while maintaining high efficiency, thanks to its advanced switching architecture. The device's efficiency is further enhanced by its low RDS(on) internal MOSFETs, which reduce conduction losses, and by its pulse frequency modulation (PFM) mode, which improves efficiency at light loads.

One of the key features of the LM60430DRPKR is its robust protection circuitry. It includes under-voltage lockout (UVLO), thermal shutdown, and over-current protection, ensuring the safety and longevity of both the power supply and the powered device. Additionally, the device offers programmable soft-start to minimize inrush current during startup, which can be critical in preventing system voltage sags and ensuring a smooth power-up sequence.

The LM60430DRPKR comes in a compact 3.5mm x 3.5mm VQFN-HR package, making it suitable for space-constrained applications. Its small footprint, combined with minimal external components, allows for a cost-effective and straightforward design, facilitating quick and easy integration into a wide range of products.

Overall, the Texas Instruments LM60430DRPKR is a versatile, efficient, and reliable solution for modern power supply requirements, delivering high performance in a compact package. Its advanced features and protections make it a top choice for designers looking to enhance the power management capabilities of their electronic systems.

You May Also Be Interested in

Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3760 $52.2720
45+ $2.2256 $100.1520
70+ $2.1504 $150.5280
100+ $2.0000 $200.0000
130+ $1.9249 $250.2370
163+ $1.8497 $301.5011
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess