EN
  • EN
  • DE

UC3827N-1

Part No UC3827N-1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOPOLOGY 24DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Output Type Transistor Driver
Purpose Step-Down, Step-Up/Step-Down
Topology Buck, Full-Bridge, Push-Pull
Number of Outputs 3
Output Phases 1
Supply Voltage - Operating 7.6 V to 20 V
Frequency - Switching 220kHz
Duty Cycle (Max) 91%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Frequency Control, Ramp, Soft Start
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 24-PDIP
Win Source Part Number 142945-UC3827N-1
Popularity Medium
Supply and Demand Status Limited
Quantity per package 15
Ultra Librarian 3D Model Ultra Librarian UC3827N-1 CAD Model

Description

UC3827N-1 Product Image

The UC3827N-1 is a state-of-the-art power factor correction (PFC) preregulator manufactured by Texas Instruments. This integrated circuit (IC) is designed to enhance power system performance by reducing power loss and increasing efficiency in a wide range of applications, such as AC-DC power supplies, off-line battery chargers, and power converters.

Featuring an advanced average current mode control mechanism, the UC3827N-1 ensures that the power factor is corrected to near unity across a broad spectrum of input voltages and load conditions. This results in minimized line current harmonics, compliance with global power factor regulations, and optimized power utilization from the mains supply.

The device operates over a wide input voltage range and is capable of handling high power levels, making it suitable for systems that require a robust and reliable PFC solution. The UC3827N-1's flexibility is further demonstrated by its ability to be used in both single-phase and three-phase power systems, catering to a variety of industrial and commercial applications.

Key features of the UC3827N-1 include programmable output voltage, an internal startup timer for standalone applications, and enhanced control loop functions that provide excellent transient response and steady-state performance. The IC is also equipped with multiple protection features, such as overvoltage, undervoltage, and overcurrent protection, which safeguard the system against a range of potential fault conditions.

With its high integration level, the UC3827N-1 reduces the need for external components, simplifying design complexity, and enabling compact and cost-effective power supply designs. The IC is packaged in a standard DIP-16 package, allowing for easy integration into existing designs without the need for extensive redesign.

For engineers and designers looking to improve power efficiency and ensure regulatory compliance in their power supply designs, the UC3827N-1 from Texas Instruments offers a reliable and advanced solution that combines performance with practicality.

You May Also Be Interested in

Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Texas Instruments
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.8323 $58.9938
13+ $8.0676 $104.8788
20+ $7.8155 $156.3100
27+ $7.5634 $204.2118
35+ $7.3112 $255.8920
46+ $6.5549 $301.5254
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,100 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess