EN
  • EN
  • DE
  • IT

UC382TDKTTT-ADJ

Part No UC382TDKTTT-ADJ
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.2V/ADJ 3A DDPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Adjustable (Fixed)
Number of Regulators 1
Maximum Input Voltage 7.5V
Nominal Output Voltage (Min/Fixed) 1.2V (1.2V)
Maximum Output Voltage 6V
Dropout Voltage-Max 2.1V @ 3A
Output Current 3A
Control Protection Features Over Temperature, Reverse Polarity, Short Circuit
Temperature Range - Operating 0°C to 100°C
Mounting SMD (SMT)
Case / Package DDPAK/TO-263-5
Win Source Part Number 1115527-UC382TDKTTT-ADJ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UC382TDKTTT-ADJ CAD Model

Description

Product Overview: UC382TDKTTT-ADJ from Texas Instruments

The UC382TDKTTT-ADJ is a versatile and high-performance adjustable linear voltage regulator from Texas Instruments, designed to cater to a wide range of applications requiring stable and reliable voltage regulation. This component is part of the UC382T series and is particularly notable for its robustness and flexibility, making it an ideal choice for engineers looking to create efficient power management solutions.

Key Features

  • Adjustable Output: The regulator provides an adjustable output voltage that can be set with external resistors, allowing for customization to suit specific circuit requirements.
  • High Current Capability: It is capable of delivering up to 5A of continuous output current, making it suitable for high-power applications.
  • Low Dropout Voltage: The low dropout voltage feature ensures efficient operation, even in conditions where the difference between the input and output voltage is minimal.
  • Thermal Protection: The device includes built-in thermal shutdown protection to prevent damage from overheating, ensuring long-term reliability.
  • Short Circuit Protection: Additionally, the UC382TDKTTT-ADJ is equipped with short circuit protection to safeguard the regulator and the load from potential damage due to fault conditions.
  • Wide Operating Temperature Range: This regulator operates over a broad temperature range, suitable for industrial applications.

Applications

The UC382TDKTTT-ADJ is a highly adaptable component that can be used in various applications, including:

  • Power supplies for digital systems such as computers, microprocessors, and logic systems
  • Battery-powered devices, where power efficiency is crucial
  • Post-regulation for switching power supplies
  • Linear power regulators for driving high-current loads

Product Quality and Support

Texas Instruments is known for its commitment to quality, and the UC382TDKTTT-ADJ is no exception. The product is manufactured with precision and is subject to rigorous testing to ensure high standards of performance and reliability. Additionally, Texas Instruments provides extensive technical support and resources to assist with the design and implementation process, including datasheets, application notes, and online tools.

Whether you're designing power supplies for consumer electronics, industrial equipment, or any other application that requires stable voltage regulation, the UC382TDKTTT-ADJ is a reliable and efficient solution that can meet your needs.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 500MA 8SOIC / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-SOIC
Need more? Email Us
Microchip Technology
IC REG LIN 1.2V 200MA SOT223-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-223-3
Need more? Email Us
ON Semiconductor
IC REG LINEAR 5V 150MA TP5HFA / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TP5HFA
Lowest to $0.3502
Taiwan Semiconductor
Standard Linear Voltage Regulator IC
Lowest to $1.0969
Infineon Technologies
IC REG LINEAR 3.3V/5V TO252-5-11 / Linear Voltage Regulator IC Positive Fixed 2 Output 350mA, 430mA PG-TO252-5-11
Lowest to $3.5591
Microchip Technology
IC REG LINEAR POS ADJ 1A TO220-5 / Linear Voltage Regulator IC Positive Adjustable 1 Output 1A TO-220-5
Need more? Email Us
Microchip Technology
IC REG DL BUCK/LNR SYNC 10MSOP / PMIC - Voltage Regulators - Linear Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 2MHz 10-MSOP
Need more? Email Us
Infineon Technologies
IC Reg Ldo 5V .4A TO220-5-3
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.3416 $58.7328
19+ $6.0239 $114.4541
29+ $5.8356 $169.2324
40+ $5.6475 $225.9000
52+ $5.4592 $283.8784
69+ $4.8944 $337.7136
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,650 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess