EN
  • EN
  • DE

UC3834N

Part No UC3834N
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear Regulator Controllers
Description IC REG CTRLR SGL POS/NEG 16-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Type Positive Fixed and Negative Fixed
Number of Outputs 1
Operating Supply Current 5.5mA
Voltage - Input 5 V to 35 V
Temperature Range - Operating 0°C to 70°C
Case / Package 16-PDIP
Win Source Part Number 130363-UC3834N
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UC3834N CAD Model

Description

Texas Instruments UC3834N High-Efficiency Power Management IC

The UC3834N from Texas Instruments is a versatile and high-performance power management integrated circuit (IC) designed to cater to a wide array of power supply applications. This IC is particularly well-suited for use in switch-mode power supplies (SMPS), where efficiency and reliability are of paramount importance.

At the heart of the UC3834N is an advanced pulse-width modulation (PWM) controller that provides precise control over the power conversion process. This enables the design of power supplies that can achieve high efficiency, which is critical for reducing heat generation and improving the longevity of electronic components.

Key Features:

  • High-Efficiency Operation: The UC3834N is designed for optimal performance in power conversion, leading to reduced power loss and improved overall efficiency.
  • Wide Input Voltage Range: It supports a broad range of input voltages, making it suitable for various applications and ensuring consistent performance under fluctuating power conditions.
  • Adjustable Output Voltage: The output voltage can be easily adjusted to meet the specific needs of the application, providing flexibility in design.
  • Overcurrent Protection: Built-in overcurrent protection helps to safeguard the IC and the power supply from damage due to excessive current conditions.
  • Thermal Shutdown: The IC includes a thermal shutdown feature that prevents overheating, thereby enhancing the safety and reliability of the power supply.
  • Soft Start Function: The soft start mechanism minimizes inrush current during startup, which can extend the life of the power supply and reduce stress on the components.

The UC3834N is housed in a robust package that ensures its durability in a variety of environments. Its compact size and pin compatibility with other devices in the same family make it an excellent choice for designers looking to streamline their power supply designs without compromising on performance.

Whether you are developing power supplies for consumer electronics, industrial systems, or telecommunications equipment, the UC3834N from Texas Instruments offers a reliable and efficient solution that can meet the stringent requirements of modern electronic devices.

You May Also Be Interested in

Microchip Technology
LDO Cntrlr REG Adjustable 1V 10-Pin DFN EP T/R / IC REG CTRLR SGL POS ADJ 10-MLF
Need more? Email Us
Microchip Technology
IC LNR REG CTRLR 1OUT 8SOIC
Need more? Email Us
Linear Technology
IC REG CTRLR SGL 5V TO-92-3
Lowest to $3.0261
Rohm Semiconductor
LDO Regulator Pos 0.65V to 2.7V 2.5A 20-Pin HTSSOP-B EP T/R
Lowest to $0.5793
Microchip Technology
IC LNR REG CTRLR 1OUT 10MLF
Need more? Email Us
Microchip Technology
LDO Cntrlr REG Adjustable 1V 10-Pin MSOP T/R / IC REG CTRLR SGL POS ADJ 10-MSOP
Lowest to $1.2044
Rohm Semiconductor
IC REG CTRLR SGL 1.2V 8MSOP
Lowest to $0.9951
Rohm Semiconductor
IC REG CTRLR SGL 1.5V 8MSOP
Lowest to $0.9951
Texas Instruments
IC LNR REG CTRLR 1OUT 16SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.1378 $54.4134
7+ $14.8823 $104.1761
11+ $14.4173 $158.5903
15+ $13.9522 $209.2830
19+ $13.4871 $256.2549
25+ $12.0919 $302.2975
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 230 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess